Broadcom Inc. LED Indication - Discrete HSMF-C146

Description
Blue, Red 464nm Blue, 632nm Red LED Indication - Discrete 3.4V Blue, 2.3V Red 4-SMD
Request a Quote
Description
Blue, Red 464nm Blue, 632nm Red LED Indication - Discrete 3.4V Blue, 2.3V Red 4-SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a bicolor right angle ChipLED featuring AlInGaP for red and InGaN for blue. It has a luminous intensity of 79 mcd for red and 75 mcd for blue, with a viewing angle of 110 degrees. The forward voltage is 2.9V for red and 3.9V for blue, with a maximum forward current of 20 mA for both colors. The device is compatible with reflow soldering and comes in an 8mm carrier tape on a 7-inch diameter reel. It operates within a temperature range of -30°C to 85°C and has a storage temperature range of -40°C to 85°C. The product is RoHS compliant and is suitable for applications such as backlighting, status indicators, and front panel indicators in various devices. Proper handling precautions for moisture sensitivity and ESD are recommended.

Datasheet Summary
Powered by GS/AI

The product is a bicolor right angle ChipLED featuring AlInGaP for red and InGaN for blue. It has a luminous intensity of 79 mcd for red and 75 mcd for blue, with a viewing angle of 110 degrees. The forward voltage is 2.9V for red and 3.9V for blue, with a maximum forward current of 20 mA for both colors. The device is compatible with reflow soldering and comes in an 8mm carrier tape on a 7-inch diameter reel. It operates within a temperature range of -30°C to 85°C and has a storage temperature range of -40°C to 85°C. The product is RoHS compliant and is suitable for applications such as backlighting, status indicators, and front panel indicators in various devices. Proper handling precautions for moisture sensitivity and ESD are recommended.

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3987-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3987-2-ND
LED Indication - Discrete 516-3987-2-ND
Blue, Red 464nm Blue, 632nm Red LED Indication - Discrete 3.4V Blue, 2.3V Red 4-SMD

Blue, Red 464nm Blue, 632nm Red LED Indication - Discrete 3.4V Blue, 2.3V Red 4-SMD

Buy Now Datasheet
LED Indication - Discrete - 516-3987-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3987-1-ND
LED Indication - Discrete 516-3987-1-ND
Blue, Red 464nm Blue, 632nm Red LED Indication - Discrete 3.4V Blue, 2.3V Red 4-SMD

Blue, Red 464nm Blue, 632nm Red LED Indication - Discrete 3.4V Blue, 2.3V Red 4-SMD

Buy Now Datasheet
LED Indication - Discrete - 516-3987-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3987-6-ND
LED Indication - Discrete 516-3987-6-ND
Blue, Red 464nm Blue, 632nm Red LED Indication - Discrete 3.4V Blue, 2.3V Red 4-SMD

Blue, Red 464nm Blue, 632nm Red LED Indication - Discrete 3.4V Blue, 2.3V Red 4-SMD

Buy Now Datasheet
Led, Red, Blue, R 79Mcd, B 75Mcd, 110 , R 2.9V, B 3.9V, R 20Ma, B 20Ma Rohs Compliant Broadcom - 68Y1157 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, Blue, R 79Mcd, B 75Mcd, 110 , R 2.9V, B 3.9V, R 20Ma, B 20Ma Rohs Compliant Broadcom
68Y1157
Led, Red, Blue, R 79Mcd, B 75Mcd, 110 , R 2.9V, B 3.9V, R 20Ma, B 20Ma Rohs Compliant Broadcom 68Y1157
LED, Red, Blue, R 79mcd, B 75mcd, 110 , R 2.9V, B 3.9V, R 20mA, B 20mA RoHS Compliant: Yes

LED, Red, Blue, R 79mcd, B 75mcd, 110 , R 2.9V, B 3.9V, R 20mA, B 20mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-C146
Standard LEDs - SMD HSMF-C146
Standard LEDs - SMD Chip Side Mt BiColor

Standard LEDs - SMD Chip Side Mt BiColor

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3987-2-ND 68Y1157 HSMF-C146
Product Name LED Indication - Discrete Led, Red, Blue, R 79Mcd, B 75Mcd, 110 , R 2.9V, B 3.9V, R 20Ma, B 20Ma Rohs Compliant Broadcom Standard LEDs - SMD
LED Package: 4-SMD
LED Type Red; Blue; Multi-Colored
Peak Wavelength 459 to 644 nm (4590 to 6440 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details