Broadcom Inc. LED Indication - Discrete HSMQ-C170-T0000

Description
Green 527nm LED Indication - Discrete 3.4V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3.4V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSMQ-C170-T0000DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMQ-C170-T0000DKR-ND
LED Indication - Discrete 516-HSMQ-C170-T0000DKR-ND
Green 527nm LED Indication - Discrete 3.4V 0805 (2012 Metric)

Green 527nm LED Indication - Discrete 3.4V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMQ-C170-T0000TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMQ-C170-T0000TR-ND
LED Indication - Discrete 516-HSMQ-C170-T0000TR-ND
Green 527nm LED Indication - Discrete 3.4V 0805 (2012 Metric)

Green 527nm LED Indication - Discrete 3.4V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMQ-C170-T0000CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMQ-C170-T0000CT-ND
LED Indication - Discrete 516-HSMQ-C170-T0000CT-ND
Green 527nm LED Indication - Discrete 3.4V 0805 (2012 Metric)

Green 527nm LED Indication - Discrete 3.4V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - HSMQ-C170-T0000 - 920626-HSMQ-C170-T0000 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSMQ-C170-T0000
920626-HSMQ-C170-T0000
LED Indication - Discrete - HSMQ-C170-T0000 920626-HSMQ-C170-T0000
Manufacturer: Broadcom Limited Win Source Part Number: 920626-HSMQ-C170-T00 00 Features: Green 527nm LED Indication - Discrete 3.4V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: HSMQ-C170 Categories: Optoelectronics Case / Package: 2-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-HSMQ-C170-T0000T R, HSMQ-C170-T0000-ND, 516-HSMQ-C170-T0000D KR, 516-HSMQ-C170-T0000C T

Manufacturer: Broadcom Limited
Win Source Part Number: 920626-HSMQ-C170-T0000
Features: Green 527nm LED Indication - Discrete 3.4V 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Family Name: HSMQ-C170
Categories: Optoelectronics
Case / Package: 2-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-HSMQ-C170-T0000TR, HSMQ-C170-T0000-ND, 516-HSMQ-C170-T0000DKR, 516-HSMQ-C170-T0000CT

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMQ-C170-T0000
Standard LEDs - SMD HSMQ-C170-T0000
Standard LEDs - SMD Top Mt InGaN Green

Standard LEDs - SMD Top Mt InGaN Green

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSMQ-C170-T0000DKR-ND 920626-HSMQ-C170-T0000 HSMQ-C170-T0000
Product Name LED Indication - Discrete LED Indication - Discrete - HSMQ-C170-T0000 Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
High Power LEDs - MTG7-002S-MLE00-NW-03E5 - Marktech Optoelectronics
Specs
LED Package: Linear Board with 4 LEDs
LED Type White
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details