Broadcom Inc. Surface Mount Blue chipLED HSMS-C150

Description
This chip LED Is designed in an industry standard package for ease of handling and use. The HSMS-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent for all around use. This packageis compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet
Description
This chip LED Is designed in an industry standard package for ease of handling and use. The HSMS-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent for all around use. This packageis compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Blue chipLED - HSMS-C150 - Broadcom Inc.
San Jose, CA, USA
Surface Mount Blue chipLED
HSMS-C150
Surface Mount Blue chipLED HSMS-C150
This chip LED Is designed in an industry standard package for ease of handling and use. The HSMS-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent for all around use. This packageis compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

This chip LED Is designed in an industry standard package for ease of handling and use.

The HSMS-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent for all around use. This packageis compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

Supplier's Site
LEDs - 4860474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMS-C150 LED

Broadcom HSMS-C150 LED

Supplier's Site
LEDs - 4860474P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMS-C150 LED

Broadcom HSMS-C150 LED

Supplier's Site
LEDs - 1781648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMS-C150 LED

Broadcom HSMS-C150 LED

Supplier's Site
LED Indication - Discrete - 516-1440-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1440-6-ND
LED Indication - Discrete 516-1440-6-ND
Red 626nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Red 626nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1440-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1440-2-ND
LED Indication - Discrete 516-1440-2-ND
Red 626nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Red 626nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1440-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1440-1-ND
LED Indication - Discrete 516-1440-1-ND
Red 626nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Red 626nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - HSMS-C150 - 068271-HSMS-C150 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSMS-C150
068271-HSMS-C150
LED Indication - Discrete - HSMS-C150 068271-HSMS-C150
Manufacturer: Broadcom Limited Win Source Part Number: 068271-HSMS-C150 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 630nm Height (Max): 1.10mm Family Name: HSMS-C150 Categories: Optoelectronics Status: Active Case / Package: Chip LED Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Taiwan, China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 068271-HSMS-C150
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 630nm
Height (Max): 1.10mm
Family Name: HSMS-C150
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Taiwan, China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMS-C150
Standard LEDs - SMD HSMS-C150
Standard LEDs - SMD Red Diffused 626nm 10mcd

Standard LEDs - SMD Red Diffused 626nm 10mcd

Buy Now Datasheet
Led, Smd, He-Red; Led Colour Broadcom - 60AC3681 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, He-Red; Led Colour Broadcom
60AC3681
Led, Smd, He-Red; Led Colour Broadcom 60AC3681
LED, SMD, HE-RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:626nm; Luminous Intensity:10mcd; Viewing Angle:170°; Lens Shape:Rectangular; Product Range:-; RoHS Compliant: Yes

LED, SMD, HE-RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:626nm; Luminous Intensity:10mcd; Viewing Angle:170°; Lens Shape:Rectangular; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMS-C150 4860474 4860474P 516-1440-6-ND 068271-HSMS-C150 HSMS-C150 60AC3681
Product Name Surface Mount Blue chipLED LEDs LEDs LED Indication - Discrete LED Indication - Discrete - HSMS-C150 Standard LEDs - SMD Led, Smd, He-Red; Led Colour Broadcom
LED Type Red Red; Clear Red Red; Red Red
Peak Wavelength 626 nm (6260 Å) 626 nm (6260 Å) 630 nm (6300 Å) 626 nm (6260 Å) 626 nm (6260 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees 170 degrees 170 degrees
Luminous Intensity 2.8 milliCandela 10 milliCandela 10 milliCandela 10 milliCandela
Forward Current 25 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-ASCQDA30-B2231A2A305CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details