Broadcom Inc. LED Indication - Discrete HSME-C190

Description
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3543-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3543-6-ND
LED Indication - Discrete 516-3543-6-ND
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3543-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3543-1-ND
LED Indication - Discrete 516-3543-1-ND
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3543-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3543-2-ND
LED Indication - Discrete 516-3543-2-ND
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSME-C190
873936-HSME-C190
LED Indication - Discrete - HSME-C190 873936-HSME-C190
Manufacturer: Broadcom Limited Win Source Part Number: 873936-HSME-C190 Features: Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: HSME-C190 Categories: Optoelectronics Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-3543-6, 516-3543-2, HSME-C190-ND, 516-3543-1

Manufacturer: Broadcom Limited
Win Source Part Number: 873936-HSME-C190
Features: Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: HSME-C190
Categories: Optoelectronics
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-3543-6, 516-3543-2, HSME-C190-ND, 516-3543-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3543-6-ND 873936-HSME-C190
Product Name LED Indication - Discrete LED Indication - Discrete - HSME-C190
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - XLCGS12W-ND - DigiKey
Specs
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 505 nm (5050 Å)
View Details
Led Strip, 600, Cool White, 1800Lm, 52.8W; Light Strip Length Jkl Components - 33X3669 - Newark, An Avnet Company
Specs
LED Type White
Array Array
Number of Array Elements 600LEDs
View Details