Broadcom Inc. Avago Technologies HSMA-C190 High Performance ChipLED HSMC-C191

Description
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 592 nm Amber for AS AlInGaP. This package is binned by both color and intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.
Request a Quote Datasheet
Description
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 592 nm Amber for AS AlInGaP. This package is binned by both color and intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avago Technologies HSMA-C190 High Performance ChipLED - HSMC-C191 - Broadcom Inc.
San Jose, CA, USA
Avago Technologies HSMA-C190 High Performance ChipLED
HSMC-C191
Avago Technologies HSMA-C190 High Performance ChipLED HSMC-C191
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 592 nm Amber for AS AlInGaP. This package is binned by both color and intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.

This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 592 nm Amber for AS AlInGaP.

This package is binned by both color and intensity.

This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.

Supplier's Site
LEDs - 6961305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMC-C191 LED

Broadcom HSMC-C191 LED

Supplier's Site
LEDs - 6961305P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMC-C191 LED

Broadcom HSMC-C191 LED

Supplier's Site
LEDs - 1781675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMC-C191 LED

Broadcom HSMC-C191 LED

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMC-C191
017017-HSMC-C191
LED Indication - Discrete - HSMC-C191 017017-HSMC-C191
Manufacturer: Broadcom Limited Win Source Part Number: 017017-HSMC-C191 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 90mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 637nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 017017-HSMC-C191
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 637nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-2230-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2230-1-ND
LED Indication - Discrete 516-2230-1-ND
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2230-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2230-2-ND
LED Indication - Discrete 516-2230-2-ND
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2230-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2230-6-ND
LED Indication - Discrete 516-2230-6-ND
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-C191
Standard LEDs - SMD HSMC-C191
Standard LEDs - SMD AlInGaP Red Red

Standard LEDs - SMD AlInGaP Red Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMC-C191 6961305 6961305P 017017-HSMC-C191 516-2230-1-ND HSMC-C191
Product Name Avago Technologies HSMA-C190 High Performance ChipLED LEDs LEDs LED Indication - Discrete - HSMC-C191 LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.6mm x 0.8mm x 0.6mm 1.6 x 0.8 x 0.6mm 0603 (1608 Metric)
LED Type Red Red; Clear Red; Red Red
Peak Wavelength 637 nm (6370 Å) 626 nm (6260 Å) 626 nm (6260 Å) 637 nm (6370 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees 170 degrees
Luminous Intensity 28.5 to 90 milliCandela 90 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CM1L-34B02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details