Broadcom Inc. Chip,Top Mt,GaP,Grn HSMG-C265

Description
Features Small Size Industry Standard Footprint Compatible with IR Solder Diffused Optics Operating Temperature Range of -30°C to 85°C Right Angle & Reverse Mount Package Available Various Colors Available Available in 8 mm Tape on 7 in. (178 mm) Diameter Reels
Request a Quote Datasheet
Description
Features Small Size Industry Standard Footprint Compatible with IR Solder Diffused Optics Operating Temperature Range of -30°C to 85°C Right Angle & Reverse Mount Package Available Various Colors Available Available in 8 mm Tape on 7 in. (178 mm) Diameter Reels
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip,Top Mt,GaP,Grn - HSMG-C265 - Broadcom Inc.
San Jose, CA, USA
Chip,Top Mt,GaP,Grn
HSMG-C265
Chip,Top Mt,GaP,Grn HSMG-C265
Features Small Size Industry Standard Footprint Compatible with IR Solder Diffused Optics Operating Temperature Range of -30°C to 85°C Right Angle & Reverse Mount Package Available Various Colors Available Available in 8 mm Tape on 7 in. (178 mm) Diameter Reels

Features

  • Small Size
  • Industry Standard Footprint
  • Compatible with IR Solder
  • Diffused Optics
  • Operating Temperature Range of -30°C to 85°C
  • Right Angle & Reverse Mount Package Available
  • Various Colors Available
  • Available in 8 mm Tape on 7 in. (178 mm) Diameter Reels
Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMG-C265
1044011-HSMG-C265
LED Indication - Discrete - HSMG-C265 1044011-HSMG-C265
Manufacturer: Broadcom Limited Win Source Part Number: 1044011-HSMG-C265 Packaging: Reel - TR Color: Green Mounting: Surface Mount, Bottom Entry Forward Voltage: 2.2V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 15mcd Lens Style/Size: Rectangle with Flat Top, 1.25mm x 1.20mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 1.10mm Family Name: HSMG-C265 Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): LT L29S-P2Q2-35-Z-MM; LT1E53A; LG L890-L1M2-1; LT L29S-N2Q1-35; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1044011-HSMG-C265
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Bottom Entry
Forward Voltage: 2.2V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 15mcd
Lens Style/Size: Rectangle with Flat Top, 1.25mm x 1.20mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Height (Max): 1.10mm
Family Name: HSMG-C265
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): LT L29S-P2Q2-35-Z-MM; LT1E53A; LG L890-L1M2-1; LT L29S-N2Q1-35;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 516-1467-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1467-2-ND
LED Indication - Discrete 516-1467-2-ND
Green 572nm LED Indication - Discrete 2.2V 1305 (3412 Metric)

Green 572nm LED Indication - Discrete 2.2V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1467-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1467-1-ND
LED Indication - Discrete 516-1467-1-ND
Green 572nm LED Indication - Discrete 2.2V 1305 (3412 Metric)

Green 572nm LED Indication - Discrete 2.2V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1467-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1467-6-ND
LED Indication - Discrete 516-1467-6-ND
Green 572nm LED Indication - Discrete 2.2V 1305 (3412 Metric)

Green 572nm LED Indication - Discrete 2.2V 1305 (3412 Metric)

Buy Now Datasheet
Led, Green, 1.2Mm X 1.25Mm, 15Mcd, 572Nm; Led Color Broadcom - 52M8004 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.2Mm X 1.25Mm, 15Mcd, 572Nm; Led Color Broadcom
52M8004
Led, Green, 1.2Mm X 1.25Mm, 15Mcd, 572Nm; Led Color Broadcom 52M8004
LED, GREEN, 1.2MM X 1.25MM, 15MCD, 572NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 1.2MM X 1.25MM, 15MCD, 572NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site
Led, Green, 572 Nm, 2.2 V, 20 Ma, 15 Mcd Rohs Compliant Broadcom - 68Y1167 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 572 Nm, 2.2 V, 20 Ma, 15 Mcd Rohs Compliant Broadcom
68Y1167
Led, Green, 572 Nm, 2.2 V, 20 Ma, 15 Mcd Rohs Compliant Broadcom 68Y1167
LED, Green, 572 nm, 2.2 V, 20 mA, 15 mcd RoHS Compliant: Yes

LED, Green, 572 nm, 2.2 V, 20 mA, 15 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMG-C265
Standard LEDs - SMD HSMG-C265
Standard LEDs - SMD Green Non-diffused 572nm 15mcd

Standard LEDs - SMD Green Non-diffused 572nm 15mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMG-C265 1044011-HSMG-C265 516-1467-2-ND 52M8004 68Y1167 HSMG-C265
Product Name Chip,Top Mt,GaP,Grn LED Indication - Discrete - HSMG-C265 LED Indication - Discrete Led, Green, 1.2Mm X 1.25Mm, 15Mcd, 572Nm; Led Color Broadcom Led, Green, 572 Nm, 2.2 V, 20 Ma, 15 Mcd Rohs Compliant Broadcom Standard LEDs - SMD
LED Package: 3.4mm x 1.25mm 1305 (3412 Metric)
LED Type Green Green; Green Green Green; Green
Peak Wavelength 570 nm (5700 Å) 572 nm (5720 Å) 570 nm (5700 Å) 572 nm (5720 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees 170 degrees
Optical Power Output 65 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details