The LED, part number 52M8001, is a red surface mount device (SMD) with dimensions of 1.2mm x 1.25mm. It features a luminous intensity of 75 millicandelas (mcd) and operates at a typical wavelength of 626 nanometers (nm). The forward voltage is specified at 1.9 volts with a forward current of 20 mA. This LED has a wide viewing angle of 150 degrees, making it suitable for various applications such as backlighting and indicator lights. It is compliant with RoHS standards and can operate within a temperature range of -40°C to +85°C. The device is packaged in tape and reel format, facilitating automated assembly processes.
The HSMC-C265 is a reverse mountable chip-type LED for lighting the non-component side of a PCB board. In this reverse mounting configuration, this LED is designed to emit light through a small cut-out hole in the PC board. The small size, narrow footprint, and low profile make this LEDs excellent for backlighting, status indication, and front panel illumination application.
Red 626nm LED Indication - Discrete 1.9V 1305 (3412 Metric)
Red 626nm LED Indication - Discrete 1.9V 1305 (3412 Metric)
Red 626nm LED Indication - Discrete 1.9V 1305 (3412 Metric)
Manufacturer: Broadcom Limited
Win Source Part Number: 1043998-HSMC-C265
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Bottom Entry
Forward Voltage: 1.9V
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 75mcd
Lens Style/Size: Rectangle with Flat Top, 1.25mm x 1.20mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 637nm
Height (Max): 1.10mm
Family Name: HSMC-C265
Categories: Optoelectronics
Status: Active
Case / Package: Reverse Package Chip LED
Alternative Parts (Cross-Reference): 17-21SURC/S530-A3/TR
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Standard LEDs - SMD Red Non-diffused 626nm 75mcd
LED, RED, 1.2MM X 1.25MM, 75MCD, 626NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.2mm x 1.25mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:75mcd; Viewing Angle:150°; Product Range:- RoHS Compliant: Yes
| Broadcom Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMC-C265 | 516-1465-2-ND | 1043998-HSMC-C265 | HSMC-C265 | 52M8001 |
| Product Name | Reverse Mount ChipLED | LED Indication - Discrete | LED Indication - Discrete - HSMC-C265 | Standard LEDs - SMD | Led, Red, 1.2Mm X 1.25Mm, 75Mcd, 626Nm; Led Color Broadcom |
| LED Type | Red | Red | Red; Red | Red; Red | |
| Peak Wavelength | 626 nm (6260 Å) | 637 nm (6370 Å) | 626 nm (6260 Å) | 626 nm (6260 Å) | |
| Viewing Angle | 150 degrees | 130 degrees | 130 degrees | 150 degrees | |
| Luminous Intensity | 28.5 milliCandela | 75 milliCandela | 75 milliCandela | ||
| Forward Current | 25 milliamps | 20 milliamps |