Broadcom Inc. Miniature Bi-Color Surface Mount ChipLED HSMF-C163

Description
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting. HSMF-16x series are available in a wide range of color combinations.
Request a Quote Datasheet
Description
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting. HSMF-16x series are available in a wide range of color combinations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Bi-Color Surface Mount ChipLED - HSMF-C163 - Broadcom Inc.
San Jose, CA, USA
Miniature Bi-Color Surface Mount ChipLED
HSMF-C163
Miniature Bi-Color Surface Mount ChipLED HSMF-C163
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting. HSMF-16x series are available in a wide range of color combinations.

The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting.

HSMF-16x series are available in a wide range of color combinations.

Supplier's Site
LED Indication - Discrete - 516-2233-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2233-6-ND
LED Indication - Discrete 516-2233-6-ND
Green, Red 525nm Green, 626nm Red LED Indication - Discrete 3.4V Green, 1.9V Red 0603 (1608 Metric)

Green, Red 525nm Green, 626nm Red LED Indication - Discrete 3.4V Green, 1.9V Red 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2233-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2233-2-ND
LED Indication - Discrete 516-2233-2-ND
Green, Red 525nm Green, 626nm Red LED Indication - Discrete 3.4V Green, 1.9V Red 0603 (1608 Metric)

Green, Red 525nm Green, 626nm Red LED Indication - Discrete 3.4V Green, 1.9V Red 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2233-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2233-1-ND
LED Indication - Discrete 516-2233-1-ND
Green, Red 525nm Green, 626nm Red LED Indication - Discrete 3.4V Green, 1.9V Red 0603 (1608 Metric)

Green, Red 525nm Green, 626nm Red LED Indication - Discrete 3.4V Green, 1.9V Red 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMF-C163
1044005-HSMF-C163
LED Indication - Discrete - HSMF-C163 1044005-HSMF-C163
Manufacturer: Broadcom Limited Win Source Part Number: 1044005-HSMF-C163 Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 3.4V Green, 1.9V Red Viewing Angle: 120° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 45mcd Green, 90mcd Red Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm Current - Test: 10mA Green, 20mA Red Wavelength - Dominant: 525nm Green, 626nm Red Wavelength - Peak: 523nm Green, 637nm Red Height (Max): 0.50mm Categories: Optoelectronics Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1044005-HSMF-C163
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 3.4V Green, 1.9V Red
Viewing Angle: 120°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 45mcd Green, 90mcd Red
Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm
Current - Test: 10mA Green, 20mA Red
Wavelength - Dominant: 525nm Green, 626nm Red
Wavelength - Peak: 523nm Green, 637nm Red
Height (Max): 0.50mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Led, Green, Red, R 90Mcd, G 45Mcd, 120 , R 1.9V, G 3.4V, R 20Ma, G 10Ma Rohs Compliant Broadcom - 58Y4894 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, Red, R 90Mcd, G 45Mcd, 120 , R 1.9V, G 3.4V, R 20Ma, G 10Ma Rohs Compliant Broadcom
58Y4894
Led, Green, Red, R 90Mcd, G 45Mcd, 120 , R 1.9V, G 3.4V, R 20Ma, G 10Ma Rohs Compliant Broadcom 58Y4894
LED, Green, Red, R 90mcd, G 45mcd, 120 , R 1.9V, G 3.4V, R 20mA, G 10mA RoHS Compliant: Yes

LED, Green, Red, R 90mcd, G 45mcd, 120 , R 1.9V, G 3.4V, R 20mA, G 10mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-C163
Standard LEDs - SMD HSMF-C163
Standard LEDs - SMD Red/Green Bi-Color

Standard LEDs - SMD Red/Green Bi-Color

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-C163 516-2233-6-ND 1044005-HSMF-C163 58Y4894 HSMF-C163
Product Name Miniature Bi-Color Surface Mount ChipLED LED Indication - Discrete LED Indication - Discrete - HSMF-C163 Led, Green, Red, R 90Mcd, G 45Mcd, 120 , R 1.9V, G 3.4V, R 20Ma, G 10Ma Rohs Compliant Broadcom Standard LEDs - SMD
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red
Peak Wavelength 468 to 523 nm (4680 to 5230 Å) 523 to 637 nm (5230 to 6370 Å) 525 nm (5250 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 11.2 to 45 milliCandela 45 to 90 milliCandela
Forward Current 10 to 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details
Circular high-brightness LED lamp - SLI-343DC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers