Broadcom Inc. LED Indication - Discrete HSML-C190

Description
Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSML-C190DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-C190DKR-ND
LED Indication - Discrete 516-HSML-C190DKR-ND
Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSML-C190TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-C190TR-ND
LED Indication - Discrete 516-HSML-C190TR-ND
Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSML-C190CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-C190CT-ND
LED Indication - Discrete 516-HSML-C190CT-ND
Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSML-C190
873951-HSML-C190
LED Indication - Discrete - HSML-C190 873951-HSML-C190
Manufacturer: Broadcom Limited Win Source Part Number: 873951-HSML-C190 Features: Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: HSML-C190 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-HSML-C190DKR, HSML-C190-ND, 516-HSML-C190TR, 516-HSML-C190CT

Manufacturer: Broadcom Limited
Win Source Part Number: 873951-HSML-C190
Features: Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: HSML-C190
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-HSML-C190DKR, HSML-C190-ND, 516-HSML-C190TR, 516-HSML-C190CT

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSML-C190
Standard LEDs - SMD HSML-C190
Standard LEDs - SMD AlInGaP Orange Org

Standard LEDs - SMD AlInGaP Orange Org

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSML-C190DKR-ND 873951-HSML-C190 HSML-C190
Product Name LED Indication - Discrete LED Indication - Discrete - HSML-C190 Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
High Brightness Tall Black Body PLCC6 Tricolor LED - ASMB-TTE2-0B3A2 - Broadcom Inc.
Specs
LED Package: Black Body White Reflector
LED Type Multi-Colored; Red, Green & Blue
Peak Wavelength 464 to 632 nm (4640 to 6320 Å)
View Details