Broadcom Inc. LED Indication - Discrete - QSMG-C122 QSMG-C122

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 733572-QSMG-C122 Manufacturer Homepage: www.avagotech.com Reference case: SMD0805 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 733572-QSMG-C122 Manufacturer Homepage: www.avagotech.com Reference case: SMD0805 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - QSMG-C122
733572-QSMG-C122
LED Indication - Discrete - QSMG-C122 733572-QSMG-C122
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 733572-QSMG-C122 Manufacturer Homepage: www.avagotech.com Reference case: SMD0805 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 733572-QSMG-C122
Manufacturer Homepage: www.avagotech.com
Reference case: SMD0805
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 733572-QSMG-C122
Product Name LED Indication - Discrete - QSMG-C122
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - ASMT-QTB0-0AA02 - 098852-ASMT-QTB0-0AA02 - Win Source Electronics
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 120 degrees
View Details
2 suppliers
OSLON® SSL 150 White LED - GW CSHPM1.PM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 150 degrees
View Details