Broadcom Inc. Led, Green, 15Mcd, 572Nm; Led Color Broadcom HSMG-C150.

Description
LED, GREEN, 15MCD, 572NM; LED Color:Green; LED Mounting:SMD; LED Case Size:1.6mm x 3.2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 15MCD, 572NM; LED Color:Green; LED Mounting:SMD; LED Case Size:1.6mm x 3.2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 15Mcd, 572Nm; Led Color Broadcom - 92K0426 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 15Mcd, 572Nm; Led Color Broadcom
92K0426
Led, Green, 15Mcd, 572Nm; Led Color Broadcom 92K0426
LED, GREEN, 15MCD, 572NM; LED Color:Green; LED Mounting:SMD; LED Case Size:1.6mm x 3.2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 15MCD, 572NM; LED Color:Green; LED Mounting:SMD; LED Case Size:1.6mm x 3.2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92K0426
Product Name Led, Green, 15Mcd, 572Nm; Led Color Broadcom
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 170 degrees
Luminous Intensity 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 60 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details