Blue 470nm LED Indication - Discrete 3.4V 2-PLCC
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 516-HSMN-A100-S4YJ1-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-PLCC |
| LED Type | Blue |
| Peak Wavelength | 468 nm (4680 Å) |
| Viewing Angle | 120 degrees |