Broadcom Inc. LED Indication - Discrete HSMN-A400-S8PM2

Description
Blue 470nm LED Indication - Discrete 3.8V 4-PLCC
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.8V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3547-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3547-2-ND
LED Indication - Discrete 516-3547-2-ND
Blue 470nm LED Indication - Discrete 3.8V 4-PLCC

Blue 470nm LED Indication - Discrete 3.8V 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMN-A400-S8PM2
Standard LEDs - SMD HSMN-A400-S8PM2
Standard LEDs - SMD InGaN Blue

Standard LEDs - SMD InGaN Blue

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3547-2-ND HSMN-A400-S8PM2
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details