Broadcom Inc. Top Mount Miniature ChipLED HSMG-C280

Description
This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.
Request a Quote Datasheet
Description
This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Mount Miniature ChipLED - HSMG-C280 - Broadcom Inc.
San Jose, CA, USA
Top Mount Miniature ChipLED
HSMG-C280
Top Mount Miniature ChipLED HSMG-C280
This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.

This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.

Supplier's Site
Laguna Hills, CA, United States
Electronic Surplus - HSMG-C280
759610-HSMG-C280
Electronic Surplus - HSMG-C280 759610-HSMG-C280
Manufacturer: Broadcom Limited Win Source Part Number: 759610-HSMG-C280 Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 15mcd Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Categories: Optoelectronics Supplier Device Package: 0402 Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.50mm Manufacturer Package: 0402 (1005 Metric) Height (Maximum): 0.40mm Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: HSMG-C280 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 1.00mm L x 0.50mm W Voltage - Forward (Vf): 2.2V

Manufacturer: Broadcom Limited
Win Source Part Number: 759610-HSMG-C280
Packaging: Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 15mcd
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Categories: Optoelectronics
Supplier Device Package: 0402
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.50mm
Manufacturer Package: 0402 (1005 Metric)
Height (Maximum): 0.40mm
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: HSMG-C280
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 1.00mm L x 0.50mm W
Voltage - Forward (Vf): 2.2V

Buy Now
LED Indication - Discrete - 516-3066-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3066-2-ND
LED Indication - Discrete 516-3066-2-ND
Green 572nm LED Indication - Discrete 2.2V 0402 (1005 Metric)

Green 572nm LED Indication - Discrete 2.2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3066-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3066-6-ND
LED Indication - Discrete 516-3066-6-ND
Green 572nm LED Indication - Discrete 2.2V 0402 (1005 Metric)

Green 572nm LED Indication - Discrete 2.2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3066-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3066-1-ND
LED Indication - Discrete 516-3066-1-ND
Green 572nm LED Indication - Discrete 2.2V 0402 (1005 Metric)

Green 572nm LED Indication - Discrete 2.2V 0402 (1005 Metric)

Buy Now Datasheet
LEDs - 8676560P - RS Components, Ltd.
Corby, Northants, United Kingdom
ChipLED,GaP Green,diffused,15mcd ,SMD

ChipLED,GaP Green,diffused,15mcd,SMD

Supplier's Site
LEDs - 8676560 - RS Components, Ltd.
Corby, Northants, United Kingdom
ChipLED,GaP Green,diffused,15mcd ,SMD

ChipLED,GaP Green,diffused,15mcd,SMD

Supplier's Site
LEDs - 1781686 - RS Components, Ltd.
Corby, Northants, United Kingdom
ChipLED,GaP Green,diffused,15mcd ,SMD

ChipLED,GaP Green,diffused,15mcd,SMD

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMG-C280
Standard LEDs - SMD HSMG-C280
Standard LEDs - SMD GaP Green

Standard LEDs - SMD GaP Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMG-C280 759610-HSMG-C280 516-3066-2-ND 8676560P 8676560 HSMG-C280
Product Name Top Mount Miniature ChipLED Electronic Surplus - HSMG-C280 LED Indication - Discrete LEDs LEDs Standard LEDs - SMD
LED Package: 8mm Tape on 7" Diameter Reel 0402 (1005 Metric) 1 x 0.5 x 0.4mm
LED Type Green Green; Green Green Green; Clear
Peak Wavelength 570 nm (5700 Å) 572 nm (5720 Å) 570 nm (5700 Å) 572 nm (5720 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 4.5 milliCandela 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
LED White Lighting - 516-2224-2-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 4000 K
View Details