This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance green. This 520 nm green is unique hues which provide color differentiation to a product.
This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel 3000 units per reel.
The package is compatible with IR soldering and binned by both color and intensity.
Manufacturer: Broadcom Limited
Win Source Part Number: 1181919-HSMQ-C150
Packaging: Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Viewing Angle: 140°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 145mcd
Current - Test: 20mA
Wavelength - Dominant: 527nm
Wavelength - Peak: 520nm
Categories: Optoelectronics
Supplier Device Package: Chip LED
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 1206
Height (Maximum): 1.10mm
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: HSMQ-C150
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Parts Dimension: 3.20mm L x 1.60mm W
Voltage - Forward (Vf): 3.4V
Green 527nm LED Indication - Discrete 3.4V 1206 (3216 Metric)
Green 527nm LED Indication - Discrete 3.4V 1206 (3216 Metric)
Green 527nm LED Indication - Discrete 3.4V 1206 (3216 Metric)
Standard LEDs - SMD Green Diffused 527nm 145mcd
LED, Green, 527 nm, 3.4 V, 20 mA, 145 mcd RoHS Compliant: Yes
| Broadcom Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMQ-C150 | 1181919-HSMQ-C150 | 7166598 | 7166598P | 516-1444-1-ND | HSMQ-C150 | 68Y1174 |
| Product Name | Top Mount ChipLED C190 | LED Indication - Discrete - HSMQ-C150 | LEDs | LEDs | LED Indication - Discrete | Standard LEDs - SMD | Led, Green, 527 Nm, 3.4 V, 20 Ma, 145 Mcd Rohs Compliant Broadcom |
| LED Package: | 3.2mm x 1.6mm x 1.1mm | 3.2 x 1.6 x 1.1mm | 1206 (3216 Metric) | ||||
| LED Type | Green | Green; Green | Green; Clear | Green | |||
| Peak Wavelength | 520 nm (5200 Å) | 527 nm (5270 Å) | 527 nm (5270 Å) | 520 nm (5200 Å) | |||
| Viewing Angle | 140 degrees | 140 degrees | 140 degrees | 140 degrees | |||
| Luminous Intensity | 145 milliCandela | 145 milliCandela | 145 milliCandela |