Broadcom Inc. LED Indication - Discrete HSMB-C192

Description
Blue 462nm LED Indication - Discrete 4V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 462nm LED Indication - Discrete 4V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HSMB-C192-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSMB-C192-ND
LED Indication - Discrete HSMB-C192-ND
Blue 462nm LED Indication - Discrete 4V 0603 (1608 Metric)

Blue 462nm LED Indication - Discrete 4V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMB-C192
1043991-HSMB-C192
LED Indication - Discrete - HSMB-C192 1043991-HSMB-C192
Manufacturer: Broadcom Limited Win Source Part Number: 1043991-HSMB-C192 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 4V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 3mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 10mA Wavelength - Dominant: 462nm Wavelength - Peak: 428nm Height (Max): 0.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1043991-HSMB-C192
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 4V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 3mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 10mA
Wavelength - Dominant: 462nm
Wavelength - Peak: 428nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMB-C192-ND 1043991-HSMB-C192
Product Name LED Indication - Discrete LED Indication - Discrete - HSMB-C192
LED Package: 0603 (1608 Metric)
LED Type Blue Blue; Blue
Peak Wavelength 428 nm (4280 Å) 462 nm (4620 Å)
Viewing Angle 170 degrees 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
1W High Power LED - ASMT-MY04-NLM00 - Broadcom Inc.
Specs
LED Type White; Warm White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details