Broadcom Inc. LED Indication - Discrete HSMF-C143

Description
Amber, Green 589nm Amber, 570nm Green LED Indication - Discrete 2V Amber, 2V Green 4-SMD
Request a Quote Datasheet
Description
Amber, Green 589nm Amber, 570nm Green LED Indication - Discrete 2V Amber, 2V Green 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3984-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3984-2-ND
LED Indication - Discrete 516-3984-2-ND
Amber, Green 589nm Amber, 570nm Green LED Indication - Discrete 2V Amber, 2V Green 4-SMD

Amber, Green 589nm Amber, 570nm Green LED Indication - Discrete 2V Amber, 2V Green 4-SMD

Buy Now Datasheet
LED Indication - Discrete - 516-3984-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3984-1-ND
LED Indication - Discrete 516-3984-1-ND
Amber, Green 589nm Amber, 570nm Green LED Indication - Discrete 2V Amber, 2V Green 4-SMD

Amber, Green 589nm Amber, 570nm Green LED Indication - Discrete 2V Amber, 2V Green 4-SMD

Buy Now Datasheet
LED Indication - Discrete - 516-3984-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3984-6-ND
LED Indication - Discrete 516-3984-6-ND
Amber, Green 589nm Amber, 570nm Green LED Indication - Discrete 2V Amber, 2V Green 4-SMD

Amber, Green 589nm Amber, 570nm Green LED Indication - Discrete 2V Amber, 2V Green 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-C143
Standard LEDs - SMD HSMF-C143
Standard LEDs - SMD Chip Amber/Green BiColor

Standard LEDs - SMD Chip Amber/Green BiColor

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3984-2-ND HSMF-C143
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-SMD
LED Type Green; Multi-Colored; Amber
Peak Wavelength 571 to 591 nm (5710 to 5910 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LED Indication - Discrete - 67-1640-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 518 nm (5180 Å)
View Details
2 suppliers