Broadcom Inc. Low Profile ChipLED HSME-C130

Description
This ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, it is also suitable for use in application whereby low height is required The part is intensity binned and color binned (except for red color). They come in 8 mm conductive tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet
Description
This ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, it is also suitable for use in application whereby low height is required The part is intensity binned and color binned (except for red color). They come in 8 mm conductive tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile ChipLED - HSME-C130 - Broadcom Inc.
San Jose, CA, USA
Low Profile ChipLED
HSME-C130
Low Profile ChipLED HSME-C130
This ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, it is also suitable for use in application whereby low height is required The part is intensity binned and color binned (except for red color). They come in 8 mm conductive tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

This ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, it is also suitable for use in application whereby low height is required
The part is intensity binned and color binned (except for red color). They come in 8 mm conductive tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

Supplier's Site
LED Indication - Discrete - 516-HSME-C130CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSME-C130CT-ND
LED Indication - Discrete 516-HSME-C130CT-ND
Green 573nm LED Indication - Discrete 1.94V 0603 (1608 Metric)

Green 573nm LED Indication - Discrete 1.94V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSME-C130TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSME-C130TR-ND
LED Indication - Discrete 516-HSME-C130TR-ND
Green 573nm LED Indication - Discrete 1.94V 0603 (1608 Metric)

Green 573nm LED Indication - Discrete 1.94V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSME-C130DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSME-C130DKR-ND
LED Indication - Discrete 516-HSME-C130DKR-ND
Green 573nm LED Indication - Discrete 1.94V 0603 (1608 Metric)

Green 573nm LED Indication - Discrete 1.94V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - HSME-C130 - 873935-HSME-C130 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSME-C130
873935-HSME-C130
LED Indication - Discrete - HSME-C130 873935-HSME-C130
Manufacturer: Broadcom Limited Win Source Part Number: 873935-HSME-C130 Features: Green 573nm LED Indication - Discrete 1.94V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: HSME-C130 Categories: Optoelectronics Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: HSME-C130-ND, 516-HSME-C130DKR, 516-HSME-C130TR, 516-HSME-C130CT

Manufacturer: Broadcom Limited
Win Source Part Number: 873935-HSME-C130
Features: Green 573nm LED Indication - Discrete 1.94V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: HSME-C130
Categories: Optoelectronics
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: HSME-C130-ND, 516-HSME-C130DKR, 516-HSME-C130TR, 516-HSME-C130CT

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSME-C130
Standard LEDs - SMD HSME-C130
Standard LEDs - SMD Green Thin Profile 570lm

Standard LEDs - SMD Green Thin Profile 570lm

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSME-C130 516-HSME-C130CT-ND 873935-HSME-C130 HSME-C130
Product Name Low Profile ChipLED LED Indication - Discrete LED Indication - Discrete - HSME-C130 Standard LEDs - SMD
LED Package: 8mm Tape on 7" Diameter Reel 0603 (1608 Metric)
LED Type Yellow Green Green
Peak Wavelength 575 nm (5750 Å) 575 nm (5750 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-A636-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details