Broadcom Inc. LED Indication - Discrete HSME-C170

Description
Green 572nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3542-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3542-2-ND
LED Indication - Discrete 516-3542-2-ND
Green 572nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green 572nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3542-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3542-1-ND
LED Indication - Discrete 516-3542-1-ND
Green 572nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green 572nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3542-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3542-6-ND
LED Indication - Discrete 516-3542-6-ND
Green 572nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green 572nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
Led, Green, 1.25Mm X 1.4Mm, 572 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Broadcom - 58Y4891 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.4Mm, 572 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Broadcom
58Y4891
Led, Green, 1.25Mm X 1.4Mm, 572 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Broadcom 58Y4891
LED, Green, 1.25mm x 1.4mm, 572 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes

LED, Green, 1.25mm x 1.4mm, 572 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSME-C170
Standard LEDs - SMD HSME-C170
Standard LEDs - SMD AlInGaP Green

Standard LEDs - SMD AlInGaP Green

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3542-2-ND 58Y4891 HSME-C170
Product Name LED Indication - Discrete Led, Green, 1.25Mm X 1.4Mm, 572 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Broadcom Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED Indication - Discrete - 516-AAMD-CB33-STB02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details