Broadcom Inc. Low Profile ChipLED HSMS-C177

Description
The HSMS-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMS-C177 is also suitable for use in application whereby low height is required The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet
Description
The HSMS-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMS-C177 is also suitable for use in application whereby low height is required The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile ChipLED - HSMS-C177 - Broadcom Inc.
San Jose, CA, USA
Low Profile ChipLED
HSMS-C177
Low Profile ChipLED HSMS-C177
The HSMS-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMS-C177 is also suitable for use in application whereby low height is required The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

The HSMS-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMS-C177 is also suitable for use in application whereby low height is required
The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

Supplier's Site
LED Indication - Discrete - HSMS-C177-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSMS-C177-ND
LED Indication - Discrete HSMS-C177-ND
Red 626nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Red 626nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMS-C177
Standard LEDs - SMD HSMS-C177
Standard LEDs - SMD Chip Top Mt HER

Standard LEDs - SMD Chip Top Mt HER

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMS-C177 HSMS-C177-ND HSMS-C177
Product Name Low Profile ChipLED LED Indication - Discrete Standard LEDs - SMD
LED Package: 2.0mm x 1.25mm 0805 (2012 Metric)
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
OSLON® Square LED - GW CSSRM1.BM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 120 degrees
View Details