Broadcom Inc. Top Mount ChipLED C190 HSMW-C191

Description
These white ChipLEDs come in unique shades of white and provide product differentiation for backlighting application. They are designed in industry standard package for ease of handling and use. This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel 4000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet
Description
These white ChipLEDs come in unique shades of white and provide product differentiation for backlighting application. They are designed in industry standard package for ease of handling and use. This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel 4000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Mount ChipLED C190 - HSMW-C191 - Broadcom Inc.
San Jose, CA, USA
Top Mount ChipLED C190
HSMW-C191
Top Mount ChipLED C190 HSMW-C191
These white ChipLEDs come in unique shades of white and provide product differentiation for backlighting application. They are designed in industry standard package for ease of handling and use. This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel 4000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.

These white ChipLEDs come in unique shades of white and provide product differentiation for backlighting application. They are designed in industry standard package for ease of handling and use.
This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel 4000 units per reel.
The package is compatible with IR soldering and binned by both color and intensity.

Supplier's Site
LED Indication - Discrete - 516-2236-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2236-1-ND
LED Indication - Discrete 516-2236-1-ND
White LED Indication - Discrete 3.6V 0603 (1608 Metric)

White LED Indication - Discrete 3.6V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2236-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2236-6-ND
LED Indication - Discrete 516-2236-6-ND
White LED Indication - Discrete 3.6V 0603 (1608 Metric)

White LED Indication - Discrete 3.6V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2236-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2236-2-ND
LED Indication - Discrete 516-2236-2-ND
White LED Indication - Discrete 3.6V 0603 (1608 Metric)

White LED Indication - Discrete 3.6V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - HSMW-C191 - 1044126-HSMW-C191 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSMW-C191
1044126-HSMW-C191
LED Indication - Discrete - HSMW-C191 1044126-HSMW-C191
Manufacturer: Broadcom Limited Win Source Part Number: 1044126-HSMW-C191 Packaging: Reel - TR Color: White, Cool Mounting: SMD (SMT) Forward Voltage: 3.6V Viewing Angle: 140° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 200mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 1.60mm Current - Test: 20mA Height (Max): 0.60mm Family Name: HSMW-C191 Categories: Optoelectronics Status: Active Case / Package: Chip LED Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Taiwan, China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 1044126-HSMW-C191
Packaging: Reel - TR
Color: White, Cool
Mounting: SMD (SMT)
Forward Voltage: 3.6V
Viewing Angle: 140°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 200mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 1.60mm
Current - Test: 20mA
Height (Max): 0.60mm
Family Name: HSMW-C191
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Taiwan, China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMW-C191
Standard LEDs - SMD HSMW-C191
Standard LEDs - SMD White

Standard LEDs - SMD White

Buy Now Datasheet
Led, Smd, White; Led Colour Broadcom - 97K1697 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, White; Led Colour Broadcom
97K1697
Led, Smd, White; Led Colour Broadcom 97K1697
LED, SMD, WHITE; LED Colour:White; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:3.6V; Luminous Intensity:200mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:-; Automotive RoHS Compliant: Yes

LED, SMD, WHITE; LED Colour:White; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:3.6V; Luminous Intensity:200mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMW-C191 516-2236-1-ND 1044126-HSMW-C191 HSMW-C191 97K1697
Product Name Top Mount ChipLED C190 LED Indication - Discrete LED Indication - Discrete - HSMW-C191 Standard LEDs - SMD Led, Smd, White; Led Colour Broadcom
LED Package: 1.6mm x 0.8mm x 0.4mm 0603 (1608 Metric) 0.8mm x 1mm
LED Type White White White; Multi-Colored; White, Cool White
Viewing Angle 140 degrees 140 degrees 140 degrees 140 degrees
Optical Power Output 78 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
SINGLE COLOR LED, GREEN, 3.1mm - SLR342MG3F - Karl Kruse GmbH & Co. KG
Specs
LED Type Green
View Details
Led, Yellow, 1.55W; Product Range Lumex - 91R0453 - Newark, An Avnet Company
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 100 degrees
View Details