Broadcom Inc. Blue Surface Mount Chip LEDs HSMB-C190/170/150/110 HSMG-C110

Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMG-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet
Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMG-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Surface Mount Chip LEDs HSMB-C190/170/150/110 - HSMG-C110 - Broadcom Inc.
San Jose, CA, USA
Blue Surface Mount Chip LEDs HSMB-C190/170/150/110
HSMG-C110
Blue Surface Mount Chip LEDs HSMB-C190/170/150/110 HSMG-C110
This chip LED is designed in an industry standard package for ease of handling and use. The HSMG-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

This chip LED is designed in an industry standard package for ease of handling and use.

The HSMG-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

Supplier's Site
LED Indication - Discrete - 516-1452-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1452-2-ND
LED Indication - Discrete 516-1452-2-ND
Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-1452-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1452-1-ND
LED Indication - Discrete 516-1452-1-ND
Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-1452-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1452-6-ND
LED Indication - Discrete 516-1452-6-ND
Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMG-C110
068216-HSMG-C110
LED Indication - Discrete - HSMG-C110 068216-HSMG-C110
Manufacturer: Broadcom Limited Win Source Part Number: 068216-HSMG-C110 Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 2.2V Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 15mcd Lens Style/Size: Rectangle with Domed Top, 2.60mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 1.00mm Family Name: HSMG-C110 Categories: Optoelectronics Status: Active Case / Package: Chip LED Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 068216-HSMG-C110
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.2V
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 15mcd
Lens Style/Size: Rectangle with Domed Top, 2.60mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Height (Max): 1.00mm
Family Name: HSMG-C110
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Green, 15Mcd, 572Nm; Led Color Broadcom - 98B5052 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 15Mcd, 572Nm; Led Color Broadcom
98B5052
Led, Green, 15Mcd, 572Nm; Led Color Broadcom 98B5052
LED, GREEN, 15MCD, 572NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, GREEN, 15MCD, 572NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMG-C110
Standard LEDs - SMD HSMG-C110
Standard LEDs - SMD Green Non-diffused 572nm 15mcd

Standard LEDs - SMD Green Non-diffused 572nm 15mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMG-C110 516-1452-2-ND 068216-HSMG-C110 98B5052 HSMG-C110
Product Name Blue Surface Mount Chip LEDs HSMB-C190/170/150/110 LED Indication - Discrete LED Indication - Discrete - HSMG-C110 Led, Green, 15Mcd, 572Nm; Led Color Broadcom Standard LEDs - SMD
LED Package: 3.2mm x 1.0mm x 1.5mm 2-SMD, No Lead
LED Type Green Green Green; Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 572 nm (5720 Å) 572 nm (5720 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 15 milliCandela 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Circular LED lamp - SLR-343DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers