Broadcom Inc. Right Angle ChipLED HSMH-C120

Description
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.
Request a Quote Datasheet
Description
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle ChipLED - HSMH-C120 - Broadcom Inc.
San Jose, CA, USA
Right Angle ChipLED
HSMH-C120
Right Angle ChipLED HSMH-C120
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.

This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.

Supplier's Site
LED Indication - Discrete - 516-3546-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3546-2-ND
LED Indication - Discrete 516-3546-2-ND
Red 639nm LED Indication - Discrete 1.8V 2-SMD, No Lead

Red 639nm LED Indication - Discrete 1.8V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMH-C120
204909-HSMH-C120
LED Indication - Discrete - HSMH-C120 204909-HSMH-C120
Manufacturer: Broadcom Limited Win Source Part Number: 204909-HSMH-C120 Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 1.8V Viewing Angle: 155° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 17mcd Lens Style/Size: Rectangle with Domed Top, 1.20mm x 0.60mm Current - Test: 20mA Wavelength - Dominant: 639nm Wavelength - Peak: 660nm Height (Max): 0.70mm Categories: Optoelectronics Status: Active Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 204909-HSMH-C120
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.8V
Viewing Angle: 155°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 17mcd
Lens Style/Size: Rectangle with Domed Top, 1.20mm x 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 639nm
Wavelength - Peak: 660nm
Height (Max): 0.70mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-SMD
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMH-C120
Standard LEDs - SMD HSMH-C120
Standard LEDs - SMD Chip R/angle Mt AlGa As

Standard LEDs - SMD Chip R/angle Mt AlGa As

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMH-C120 516-3546-2-ND 204909-HSMH-C120 HSMH-C120
Product Name Right Angle ChipLED LED Indication - Discrete LED Indication - Discrete - HSMH-C120 Standard LEDs - SMD
LED Package: 1.6mm x 0.6mm x 1.0mm 2-SMD, No Lead
LED Type Red Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 639 nm (6390 Å)
Viewing Angle 155 degrees 155 degrees 155 degrees
Optical Power Output 65 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
Circular high-brightness LED lamp - SLI-343UR - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details