This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.
To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.
These LEDs are compatible with IR solder reflow process.
The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Yellow-Green 560nm LED Indication - Discrete 2.2V 2-PLCC
Yellow-Green 560nm LED Indication - Discrete 2.2V 2-PLCC
Yellow-Green 560nm LED Indication - Discrete 2.2V 2-PLCC
Standard LEDs - SMD GaP Green
LED, GREEN, 11.2MCD, 569NM; LED Color:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:569nm; Luminous Intensity:11.2mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMG-A100-L02J1 | 516-HSMG-A100-L02J1TR-ND | HSMG-A100-L02J1 | 58Y4896 |
| Product Name | Surface Mount LED Indicator | LED Indication - Discrete | Standard LEDs - SMD | Led, Green, 11.2Mcd, 569Nm; Led Color Broadcom |
| LED Package: | PLCC-2 | 2-PLCC | ||
| LED Type | Yellow Green | Yellow; Green | Green; Green | |
| Peak Wavelength | 575 nm (5750 Å) | 558 nm (5580 Å) | 569 nm (5690 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | |
| Forward Current | 30 milliamps | 20 milliamps |