Broadcom Inc. LED Indication - Discrete HSML-C680

Description
Orange 604nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange 604nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HSML-C680-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSML-C680-ND
LED Indication - Discrete HSML-C680-ND
Orange 604nm LED Indication - Discrete 2V 2-SMD, No Lead

Orange 604nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSML-C680
Standard LEDs - SMD HSML-C680
Standard LEDs - SMD Orange Clear 604nm 108.6mcd

Standard LEDs - SMD Orange Clear 604nm 108.6mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSML-C680-ND HSML-C680
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QABD-AEF0E - Broadcom Inc.
Specs
LED Package: Mini PLCC-4
LED Type Amber
Peak Wavelength 596 nm (5962 Å)
View Details
3 suppliers