Broadcom Inc. Surface Mount LED Indicator HSMC-A101-S00J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMC-A101-S00J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMC-A101-S00J1
Surface Mount LED Indicator HSMC-A101-S00J1
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR solder reflow process.

The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - 516-2122-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2122-1-ND
LED Indication - Discrete 516-2122-1-ND
Red 626nm LED Indication - Discrete 1.9V 2-PLCC

Red 626nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2122-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2122-6-ND
LED Indication - Discrete 516-2122-6-ND
Red 626nm LED Indication - Discrete 1.9V 2-PLCC

Red 626nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2122-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2122-2-ND
LED Indication - Discrete 516-2122-2-ND
Red 626nm LED Indication - Discrete 1.9V 2-PLCC

Red 626nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-A101-S00J1
Standard LEDs - SMD HSMC-A101-S00J1
Standard LEDs - SMD Red Epoxy Lens 626nm 220mcd

Standard LEDs - SMD Red Epoxy Lens 626nm 220mcd

Buy Now
Led, Smd, Plcc2, Red; Led Colour Broadcom - 84K9136 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Plcc2, Red; Led Colour Broadcom
84K9136
Led, Smd, Plcc2, Red; Led Colour Broadcom 84K9136
LED, SMD, PLCC2, RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:220mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

LED, SMD, PLCC2, RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:220mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMC-A101-S00J1 516-2122-1-ND HSMC-A101-S00J1 84K9136
Product Name Surface Mount LED Indicator LED Indication - Discrete Standard LEDs - SMD Led, Smd, Plcc2, Red; Led Colour Broadcom
LED Package: PLCC-2 2-PLCC
LED Type Red Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 180 to 220 milliCandela 220 milliCandela 220 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241656-SLR-342MC3F - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 40 degrees
View Details
4 suppliers