Broadcom Inc. Surface Mount LED Indicator HSMG-A100-J02J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMG-A100-J02J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMG-A100-J02J1
Surface Mount LED Indicator HSMG-A100-J02J1
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR solder reflow process.

The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - 516-1462-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1462-2-ND
LED Indication - Discrete 516-1462-2-ND
Yellow-Green 569nm LED Indication - Discrete 2.2V 2-PLCC

Yellow-Green 569nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-1462-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1462-1-ND
LED Indication - Discrete 516-1462-1-ND
Yellow-Green 569nm LED Indication - Discrete 2.2V 2-PLCC

Yellow-Green 569nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-1462-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1462-6-ND
LED Indication - Discrete 516-1462-6-ND
Yellow-Green 569nm LED Indication - Discrete 2.2V 2-PLCC

Yellow-Green 569nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LEDs - 6296780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMG-A100-J02J1 LED

Broadcom HSMG-A100-J02J1 LED

Supplier's Site
LEDs - 6296780P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD Chip,HSMG-A100-J02J1

LED,SMD Chip,HSMG-A100-J02J1

Supplier's Site
LEDs - 1781567 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD Chip,HSMG-A100-J02J1

LED,SMD Chip,HSMG-A100-J02J1

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMG-A100-J02J1
017024-HSMG-A100-J02J1
LED Indication - Discrete - HSMG-A100-J02J1 017024-HSMG-A100-J02J1
Manufacturer: Broadcom Limited Win Source Part Number: 017024-HSMG-A100-J02 J1 Packaging: Reel - TR Color: Yellow-Green Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 18mcd Lens Style/Size: Round with Flat Top, 2.20mm Current - Test: 20mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 017024-HSMG-A100-J02J1
Packaging: Reel - TR
Color: Yellow-Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 18mcd
Lens Style/Size: Round with Flat Top, 2.20mm
Current - Test: 20mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMG-A100-J02J1
Standard LEDs - SMD HSMG-A100-J02J1
Standard LEDs - SMD Green Epoxy Lens 592nm 220mcd

Standard LEDs - SMD Green Epoxy Lens 592nm 220mcd

Buy Now Datasheet
Led, Yellow Green, 18Mcd, 569Nm; Led Color Broadcom - 96H6863 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 18Mcd, 569Nm; Led Color Broadcom
96H6863
Led, Yellow Green, 18Mcd, 569Nm; Led Color Broadcom 96H6863
LED, YELLOW GREEN, 18MCD, 569NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:569nm; Luminous Intensity:18mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW GREEN, 18MCD, 569NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:569nm; Luminous Intensity:18mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMG-A100-J02J1 516-1462-2-ND 6296780 6296780P 1781567 017024-HSMG-A100-J02J1 HSMG-A100-J02J1 96H6863
Product Name Surface Mount LED Indicator LED Indication - Discrete LEDs LEDs LEDs LED Indication - Discrete - HSMG-A100-J02J1 Standard LEDs - SMD Led, Yellow Green, 18Mcd, 569Nm; Led Color Broadcom
LED Package: PLCC-2 2-PLCC 3.2 x 2.8 x 1.8mm 3.2 x 2.8 x 1.8mm
LED Type Yellow Green Yellow; Green Yellow; Green; Clear Yellow; Clear Yellow; Green; Yellow-Green Yellow; Green; Yellow Green
Peak Wavelength 575 nm (5750 Å) 565 nm (5650 Å) 569 nm (5690 Å) 569 nm (5690 Å) 569 nm (5690 Å) 569 nm (5690 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees 120 degrees 120 degrees 120 degrees
Luminous Intensity 4.5 to 18 milliCandela 18 milliCandela 18 milliCandela 18 milliCandela 18 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details