Broadcom Inc. Surface Mount LED Indicator HSMF-A202-A00J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR ans TTW solder reflow process. The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR ans TTW solder reflow process. The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMF-A202-A00J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMF-A202-A00J1
Surface Mount LED Indicator HSMF-A202-A00J1
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR ans TTW solder reflow process. The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.

This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR ans TTW solder reflow process.

The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.

Supplier's Site
LED Indication - Discrete - 516-HSMF-A202-A00J1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-A202-A00J1DKR-ND
LED Indication - Discrete 516-HSMF-A202-A00J1DKR-ND
Red, Yellow 626nm Red, 585nm Yellow LED Indication - Discrete 2.2V Red, 2.2V Yellow 4-PLCC

Red, Yellow 626nm Red, 585nm Yellow LED Indication - Discrete 2.2V Red, 2.2V Yellow 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMF-A202-A00J1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-A202-A00J1CT-ND
LED Indication - Discrete 516-HSMF-A202-A00J1CT-ND
Red, Yellow 626nm Red, 585nm Yellow LED Indication - Discrete 2.2V Red, 2.2V Yellow 4-PLCC

Red, Yellow 626nm Red, 585nm Yellow LED Indication - Discrete 2.2V Red, 2.2V Yellow 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMF-A202-A00J1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-A202-A00J1TR-ND
LED Indication - Discrete 516-HSMF-A202-A00J1TR-ND
Red, Yellow 626nm Red, 585nm Yellow LED Indication - Discrete 2.2V Red, 2.2V Yellow 4-PLCC

Red, Yellow 626nm Red, 585nm Yellow LED Indication - Discrete 2.2V Red, 2.2V Yellow 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMF-A202-A00J1
873939-HSMF-A202-A00J1
LED Indication - Discrete - HSMF-A202-A00J1 873939-HSMF-A202-A00J1
Manufacturer: Broadcom Limited Win Source Part Number: 873939-HSMF-A202-A00 J1 Features: Red, Yellow 626nm Red, 585nm Yellow LED Indication - Discrete 2.2V Red, 2.2V Yellow 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Family Name: HSMF-A2* Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-HSMF-A202-A00J1D KR, 516-HSMF-A202-A00J1T R, HSMF-A202-A00J1-ND, 516-HSMF-A202-A00J1C T

Manufacturer: Broadcom Limited
Win Source Part Number: 873939-HSMF-A202-A00J1
Features: Red, Yellow 626nm Red, 585nm Yellow LED Indication - Discrete 2.2V Red, 2.2V Yellow 4-PLCC
Package: Reel - TR
Package: 4-PLCC
Mounting: Surface Mount
Family Name: HSMF-A2*
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-HSMF-A202-A00J1DKR, 516-HSMF-A202-A00J1TR, HSMF-A202-A00J1-ND, 516-HSMF-A202-A00J1CT

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-A202-A00J1
Standard LEDs - SMD HSMF-A202-A00J1
Standard LEDs - SMD HER/Yel Bi-Color

Standard LEDs - SMD HER/Yel Bi-Color

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-A202-A00J1 516-HSMF-A202-A00J1DKR-ND 873939-HSMF-A202-A00J1 HSMF-A202-A00J1
Product Name Surface Mount LED Indicator LED Indication - Discrete LED Indication - Discrete - HSMF-A202-A00J1 Standard LEDs - SMD
LED Package: PLCC-4 4-PLCC
LED Type Red; Yellow; Multi-Colored Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å) 583 to 635 nm (5830 to 6350 Å)
Viewing Angle 120 degrees 120 degrees
Optical Power Output 78 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Color Lighting - ASMT-MR00-AGH00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Red
Peak Wavelength 628 nm (6280 Å)
View Details