Broadcom Inc. Right Angle ChipLED HSMR-C120

Description
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.
Request a Quote Datasheet
Description
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle ChipLED - HSMR-C120 - Broadcom Inc.
San Jose, CA, USA
Right Angle ChipLED
HSMR-C120
Right Angle ChipLED HSMR-C120
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.

This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMR-C120
873963-HSMR-C120
LED Indication - Discrete - HSMR-C120 873963-HSMR-C120
Manufacturer: Broadcom Limited Win Source Part Number: 873963-HSMR-C120 Features: Blue 473nm LED Indication - Discrete 3.4V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: HSMR-C120 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: HSMR-C120-ND, 516-3072-1, 516-3072-2, 516-3072-6

Manufacturer: Broadcom Limited
Win Source Part Number: 873963-HSMR-C120
Features: Blue 473nm LED Indication - Discrete 3.4V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: HSMR-C120
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: HSMR-C120-ND, 516-3072-1, 516-3072-2, 516-3072-6

Buy Now Datasheet
LED Indication - Discrete - 516-3072-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3072-2-ND
LED Indication - Discrete 516-3072-2-ND
Blue 473nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Blue 473nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-3072-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3072-1-ND
LED Indication - Discrete 516-3072-1-ND
Blue 473nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Blue 473nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-3072-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3072-6-ND
LED Indication - Discrete 516-3072-6-ND
Blue 473nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Blue 473nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMR-C120
Standard LEDs - SMD HSMR-C120
Standard LEDs - SMD InGaN Blue N Blue

Standard LEDs - SMD InGaN Blue N Blue

Buy Now Datasheet
Led, Blue, 55Mcd, 473Nm; Led Color Broadcom - 97K1682 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 55Mcd, 473Nm; Led Color Broadcom
97K1682
Led, Blue, 55Mcd, 473Nm; Led Color Broadcom 97K1682
LED, BLUE, 55MCD, 473NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:473nm; Luminous Intensity:55mcd; Viewing Angle:155°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, BLUE, 55MCD, 473NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:473nm; Luminous Intensity:55mcd; Viewing Angle:155°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMR-C120 873963-HSMR-C120 516-3072-2-ND HSMR-C120 97K1682
Product Name Right Angle ChipLED LED Indication - Discrete - HSMR-C120 LED Indication - Discrete Standard LEDs - SMD Led, Blue, 55Mcd, 473Nm; Led Color Broadcom
LED Package: 1.6mm x 1.0mm x 0.6mm 2-SMD, No Lead
LED Type Blue Blue Blue; Blue
Peak Wavelength 469 nm (4690 Å) 469 nm (4690 Å) 473 nm (4730 Å)
Viewing Angle 155 degrees 155 degrees 155 degrees
Luminous Intensity 55 milliCandela 55 milliCandela 55 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Color Lighting - 516-3150-2-ND - DigiKey
Specs
LED Package: 6-SMD, Flat Lead Exposed Pad
LED Type Red
Peak Wavelength 628 nm (6280 Å)
View Details
2 suppliers