Broadcom Inc. Right Angle ChipLED HSMD-C120

Description
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.
Request a Quote Datasheet
Description
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle ChipLED - HSMD-C120 - Broadcom Inc.
San Jose, CA, USA
Right Angle ChipLED
HSMD-C120
Right Angle ChipLED HSMD-C120
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.

This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.

Supplier's Site
LED Indication - Discrete - 516-HSMD-C120DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMD-C120DKR-ND
LED Indication - Discrete 516-HSMD-C120DKR-ND
Orange 604nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Orange 604nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-HSMD-C120TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMD-C120TR-ND
LED Indication - Discrete 516-HSMD-C120TR-ND
Orange 604nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Orange 604nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-HSMD-C120CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMD-C120CT-ND
LED Indication - Discrete 516-HSMD-C120CT-ND
Orange 604nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Orange 604nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMD-C120
Standard LEDs - SMD HSMD-C120
Standard LEDs - SMD GaP Orange Org

Standard LEDs - SMD GaP Orange Org

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMD-C120 516-HSMD-C120DKR-ND HSMD-C120
Product Name Right Angle ChipLED LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.6mm x 0.6mm x 1.0mm 2-SMD, No Lead
LED Type Orange Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Viewing Angle 155 degrees 155 degrees
Optical Power Output 52 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - XZM2CYK45S-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details