Broadcom Inc. LED Indication - Discrete - HSMB-C150 HSMB-C150

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1043988-HSMB-C150 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.8V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 466nm Wavelength - Peak: 428nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1043988-HSMB-C150 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.8V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 466nm Wavelength - Peak: 428nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HSMB-C150
1043988-HSMB-C150
LED Indication - Discrete - HSMB-C150 1043988-HSMB-C150
Manufacturer: Broadcom Limited Win Source Part Number: 1043988-HSMB-C150 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.8V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 466nm Wavelength - Peak: 428nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1043988-HSMB-C150
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.8V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 6mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 466nm
Wavelength - Peak: 428nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 516-1447-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1447-2-ND
LED Indication - Discrete 516-1447-2-ND
Blue 466nm LED Indication - Discrete 3.8V 1206 (3216 Metric)

Blue 466nm LED Indication - Discrete 3.8V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1043988-HSMB-C150 516-1447-2-ND
Product Name LED Indication - Discrete - HSMB-C150 LED Indication - Discrete
LED Type Blue; Blue Blue
Peak Wavelength 466 nm (4660 Å) 428 nm (4280 Å)
Viewing Angle 170 degrees 170 degrees
Forward Voltage 3.8 volts 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1062-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
4 suppliers