Broadcom Inc. Optoelectronics - LED Indication - Discrete QSMT-YTC2-0AA22

Description
Win Source Part Number: 1086977-QSMT-YTC2-0A A22 Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1086977-QSMT-YTC2-0A A22 Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1086977-QSMT-YTC2-0AA22
Optoelectronics - LED Indication - Discrete 1086977-QSMT-YTC2-0AA22
Win Source Part Number: 1086977-QSMT-YTC2-0A A22 Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1086977-QSMT-YTC2-0AA22
Category: Optoelectronics>LED Indication - Discrete
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1086977-QSMT-YTC2-0AA22
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GW JDSRS1.CC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 120 degrees
View Details