Broadcom Inc. Optoelectronics - LED Indication - Discrete QSMH-C198-NP000

Description
Win Source Part Number: 1086979-QSMH-C198-NP 000 Category: Optoelectronics>LED Indication - Discrete Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-QSMH-C198-NP000
Request a Quote
Description
Win Source Part Number: 1086979-QSMH-C198-NP 000 Category: Optoelectronics>LED Indication - Discrete Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-QSMH-C198-NP000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1086979-QSMH-C198-NP000
Optoelectronics - LED Indication - Discrete 1086979-QSMH-C198-NP000
Win Source Part Number: 1086979-QSMH-C198-NP 000 Category: Optoelectronics>LED Indication - Discrete Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-QSMH-C198-NP000

Win Source Part Number: 1086979-QSMH-C198-NP000
Category: Optoelectronics>LED Indication - Discrete
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-QSMH-C198-NP000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1086979-QSMH-C198-NP000
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-ASM6-SW91-NPRHHTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type White
Color Temperature 6500 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details