The Avago HSMF-C116 is an ultra-small tricolor chipLED device designed for portable and wearable applications, especially ones that require assembly in small pitch size. The device consists of a high intensity red AlInGaP die, a green InGaN die, and a blue InGaN die. The package has a black surface PCB substrate enhancing the contrast for display applications.
Red, Green, Blue (RGB) 622nm Red, 528nm Green, 471nm Blue LED Indication - Discrete 2V Red, 2.8V Green, 3V Blue 0404 (1010 Metric)
Red, Green, Blue (RGB) 622nm Red, 528nm Green, 471nm Blue LED Indication - Discrete 2V Red, 2.8V Green, 3V Blue 0404 (1010 Metric)
Red, Green, Blue (RGB) 622nm Red, 528nm Green, 471nm Blue LED Indication - Discrete 2V Red, 2.8V Green, 3V Blue 0404 (1010 Metric)
Standard LEDs - SMD Chip Triclr Top Mt RGB
LED, RGB, 80/220/45MCD, 622/528/471NM; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:1mm x 1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 10mA, G 5mA, B 5mA; Product Range:- RoHS Compliant: Yes
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMF-C116 | 516-3299-1-ND | HSMF-C116 | 44AC2488 |
| Product Name | Ultra Small Surface Mount Tricolor ChipLED | LED Indication - Discrete | Standard LEDs - SMD | Led, Rgb, 80/220/45Mcd, 622/528/471Nm; Led Color Broadcom |
| LED Type | Red; Green; Blue; Multi-Colored | Red; Green; Blue; Multi-Colored | Red; Green; Blue; Red, Green, Blue | |
| Peak Wavelength | 471 to 622 nm (4710 to 6220 Å) | 466 to 631 nm (4660 to 6310 Å) | ||
| Viewing Angle | 137 to 140 degrees | 137 to 140 degrees | 140 degrees | |
| Luminous Intensity | 80 to 220 milliCandela | 45 to 220 milliCandela | ||
| Lens Type | Flat Lens | Flat Lens |