Broadcom Inc. LED Indication - Discrete HSML-C170-T0000

Description
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSML-C170-T0000DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-C170-T0000DKR-ND
LED Indication - Discrete 516-HSML-C170-T0000DKR-ND
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSML-C170-T0000TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-C170-T0000TR-ND
LED Indication - Discrete 516-HSML-C170-T0000TR-ND
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSML-C170-T0000CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-C170-T0000CT-ND
LED Indication - Discrete 516-HSML-C170-T0000CT-ND
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331794-HSML-C170-T0000 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331794-HSML-C170-T0000
Optoelectronics - LED Indication - Discrete 1331794-HSML-C170-T0000
Manufacturer: Broadcom Limited Win Source Part Number: 1331794-HSML-C170-T0 000 Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Orange Size / Dimension: 2.00mm L x 1.25mm W Standard Package: 4,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 140° Millicandela Rating: 450mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 609nm Height (Max): 0.90mm Supplier Device Package: 2-SMD Case / Package: 0805 (2012 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 516-HSML-C170-T0000C T,516-HSML-C170-T000 0TR,HSML-C170-T0000- ND,516-HSML-C170-T00 00DKR Base Product Number: HSML-C170 RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1331794-HSML-C170-T0000
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Orange
Size / Dimension: 2.00mm L x 1.25mm W
Standard Package: 4,000
Mounting: Surface Mount
Configuration: Standard
Viewing Angle: 140°
Millicandela Rating: 450mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 609nm
Height (Max): 0.90mm
Supplier Device Package: 2-SMD
Case / Package: 0805 (2012 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 516-HSML-C170-T0000CT,516-HSML-C170-T0000TR,HSML-C170-T0000-ND,516-HSML-C170-T0000DKR
Base Product Number: HSML-C170
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSML-C170-T0000
Standard LEDs - SMD HSML-C170-T0000
Standard LEDs - SMD Top Mt AlInGaP Orange

Standard LEDs - SMD Top Mt AlInGaP Orange

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSML-C170-T0000DKR-ND 1331794-HSML-C170-T0000 HSML-C170-T0000
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Orange Orange; Orange
Peak Wavelength 609 nm (6090 Å) 605 nm (6050 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Small chip LED with reflector - SML-M13MT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance - 85AC2472 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details