Broadcom Inc. Led, Green, 145Mcd, 527Nm; Led Color Broadcom HSMQ-C150.

Description
LED, GREEN, 145MCD, 527NM; LED Color:Green; LED Mounting:SMD; LED Case Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:527nm; Luminous Intensity:145mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes
Description
LED, GREEN, 145MCD, 527NM; LED Color:Green; LED Mounting:SMD; LED Case Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:527nm; Luminous Intensity:145mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 145Mcd, 527Nm; Led Color Broadcom - 92K0438 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 145Mcd, 527Nm; Led Color Broadcom
92K0438
Led, Green, 145Mcd, 527Nm; Led Color Broadcom 92K0438
LED, GREEN, 145MCD, 527NM; LED Color:Green; LED Mounting:SMD; LED Case Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:527nm; Luminous Intensity:145mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 145MCD, 527NM; LED Color:Green; LED Mounting:SMD; LED Case Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:527nm; Luminous Intensity:145mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92K0438
Product Name Led, Green, 145Mcd, 527Nm; Led Color Broadcom
LED Type Green; Green
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 140 degrees
Luminous Intensity 145 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details