Broadcom Inc. Top Mount Miniature ChipLED HSMA-C280

Description
This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.
Request a Quote Datasheet
Description
This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Mount Miniature ChipLED - HSMA-C280 - Broadcom Inc.
San Jose, CA, USA
Top Mount Miniature ChipLED
HSMA-C280
Top Mount Miniature ChipLED HSMA-C280
This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.

This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.

Supplier's Site
LED Indication - Discrete - 516-HSMA-C280CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-C280CT-ND
LED Indication - Discrete 516-HSMA-C280CT-ND
Amber 592nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Amber 592nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMA-C280DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-C280DKR-ND
LED Indication - Discrete 516-HSMA-C280DKR-ND
Amber 592nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Amber 592nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMA-C280TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-C280TR-ND
LED Indication - Discrete 516-HSMA-C280TR-ND
Amber 592nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Amber 592nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Buy Now Datasheet
LEDs - 2305356 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,Chip,Top Mt,AlInGaP,Amb

LED,Chip,Top Mt,AlInGaP,Amb

Supplier's Site
LEDs - 2305355 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,Chip,Top Mt,AlInGaP,Amb

LED,Chip,Top Mt,AlInGaP,Amb

Supplier's Site
LEDs - 2305356P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,Chip,Top Mt,AlInGaP,Amb

LED,Chip,Top Mt,AlInGaP,Amb

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-C280
Standard LEDs - SMD HSMA-C280
Standard LEDs - SMD Amber Amb

Standard LEDs - SMD Amber Amb

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMA-C280 516-HSMA-C280CT-ND 2305356 HSMA-C280
Product Name Top Mount Miniature ChipLED LED Indication - Discrete LEDs Standard LEDs - SMD
LED Package: 8mm Tape on 7" Diameter Reel 0402 (1005 Metric)
LED Type Amber Amber
Peak Wavelength 595 nm (5950 Å) 595 nm (5950 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details
Mini-mold Chip LED - SML-D12Y3W - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 581 nm (5810 Å)
View Details
2 suppliers