This chip LED is designed in an industry standard package for ease of handling and use.
The HSMS-C190 has the industry standard 1.6 x 0.8 mm footprint, its low 0.8 mm profile and wide viewing angle make this LED exceptional for backlighting applications.
The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Manufacturer: Broadcom Limited
Win Source Part Number: 068272-HSMS-C190
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 630nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Red 626nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Red 626nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Red 626nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Standard LEDs - SMD Red Diffused 626nm 10mcd
LED, Red, 626 nm, 2.1 V, 20 mA, 10 mcd RoHS Compliant: Yes
LED, RED, 10MCD, 626NM, SMD; LED Color:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:626nm; Luminous Intensity:10mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Broadcom Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMS-C190 | 068272-HSMS-C190 | 450711 | 450711P | 9225602 | 516-1422-2-ND | HSMS-C190 | 68Y1185 | 99AC3980 | HSMS-C190 |
| Product Name | Surface Mount Blue chipLED | LED Indication - Discrete - HSMS-C190 | LEDs | LEDs | LEDs | LED Indication - Discrete | Standard LEDs - SMD | Led, Red, 626 Nm, 2.1 V, 20 Ma, 10 Mcd Rohs Compliant Broadcom | Led, Red, 10Mcd, 626Nm, Smd; Led Color Broadcom | LED Uni-Color Red 630nm 2-Pin Chip LED |
| LED Type | Red | Red; Red | Red; Red | Red; Clear | Red | Red; Red | Red | |||
| Peak Wavelength | 626 nm (6260 Å) | 626 nm (6260 Å) | 626 nm (6260 Å) | 626 nm (6260 Å) | 630 nm (6300 Å) | 626 nm (6260 Å) | 630 nm (6300 Å) | |||
| Viewing Angle | 170 degrees | 170 degrees | 170 degrees | 170 degrees | 170 degrees | 170 degrees | ||||
| Luminous Intensity | 2.8 milliCandela | 10 milliCandela | 10 milliCandela | 10 milliCandela | 10 milliCandela | |||||
| Forward Current | 20 milliamps | 20 milliamps |