Broadcom Inc. Right Angle Tricolor Surface Mount ChipLEDs HSMF-C113

Description
The HSMF-C113 / C115 tricolor chip-type LED is designed in an ultra small package for miniaturization. It is the first of its kind to achieve such small packaging for 3 dies. With the freedom to have any combination of colors from mixing of the 3 primary colors, this will yield a wide variety of colors to suit every application and product theme. The small size, narrow footprint, and low profile make this LED excellent for back-lighting, status indication, and front panel illumination applications. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 3000 units per reel. The package is compatible with reflow soldering and binned by both color and intensity. (AlInGaP Red / AlInGaP Green / InGaN Blue)
Request a Quote Datasheet
Description
The HSMF-C113 / C115 tricolor chip-type LED is designed in an ultra small package for miniaturization. It is the first of its kind to achieve such small packaging for 3 dies. With the freedom to have any combination of colors from mixing of the 3 primary colors, this will yield a wide variety of colors to suit every application and product theme. The small size, narrow footprint, and low profile make this LED excellent for back-lighting, status indication, and front panel illumination applications. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 3000 units per reel. The package is compatible with reflow soldering and binned by both color and intensity. (AlInGaP Red / AlInGaP Green / InGaN Blue)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle Tricolor Surface Mount ChipLEDs - HSMF-C113 - Broadcom Inc.
San Jose, CA, USA
Right Angle Tricolor Surface Mount ChipLEDs
HSMF-C113
Right Angle Tricolor Surface Mount ChipLEDs HSMF-C113
The HSMF-C113 / C115 tricolor chip-type LED is designed in an ultra small package for miniaturization. It is the first of its kind to achieve such small packaging for 3 dies. With the freedom to have any combination of colors from mixing of the 3 primary colors, this will yield a wide variety of colors to suit every application and product theme. The small size, narrow footprint, and low profile make this LED excellent for back-lighting, status indication, and front panel illumination applications. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 3000 units per reel. The package is compatible with reflow soldering and binned by both color and intensity. (AlInGaP Red / AlInGaP Green / InGaN Blue)

The HSMF-C113 / C115 tricolor chip-type LED is designed in an ultra small package for miniaturization. It is the first of its kind to achieve such small packaging for 3 dies. With the freedom to have any combination of colors from mixing of the 3 primary colors, this will yield a wide variety of colors to suit every application and product theme.
The small size, narrow footprint, and low profile make this LED excellent for back-lighting, status indication, and front panel illumination applications.
In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 3000 units per reel. The package is compatible with reflow soldering and binned by both color and intensity. (AlInGaP Red / AlInGaP Green / InGaN Blue)

Supplier's Site
LEDs - 6910401P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMF-C113 LED

Broadcom HSMF-C113 LED

Supplier's Site
LEDs - 1781650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMF-C113 LED

Broadcom HSMF-C113 LED

Supplier's Site
LED Indication - Discrete - 516-2232-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2232-1-ND
LED Indication - Discrete 516-2232-1-ND
Red, Green, Blue (RGB) 626nm Red, 572nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 2V Green, 3.4V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 626nm Red, 572nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 2V Green, 3.4V Blue 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-2232-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2232-6-ND
LED Indication - Discrete 516-2232-6-ND
Red, Green, Blue (RGB) 626nm Red, 572nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 2V Green, 3.4V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 626nm Red, 572nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 2V Green, 3.4V Blue 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-2232-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2232-2-ND
LED Indication - Discrete 516-2232-2-ND
Red, Green, Blue (RGB) 626nm Red, 572nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 2V Green, 3.4V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 626nm Red, 572nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 2V Green, 3.4V Blue 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMF-C113
068210-HSMF-C113
LED Indication - Discrete - HSMF-C113 068210-HSMF-C113
Manufacturer: Broadcom Limited Win Source Part Number: 068210-HSMF-C113 Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: Surface Mount, Right Angle Configuration: Common Anode Forward Voltage: 1.9V Red, 2V Green, 3.4V Blue Viewing Angle: 120° Red, 125° Green, 125° Blue Lens Color: White Lens Transparency: Diffused Millicandela Rating: 80mcd Red, 50mcd Green, 60mcd Blue Lens Style/Size: Rectangle with Domed Top, 2.10mm x 1.00mm Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 626nm Red, 572nm Green, 470nm Blue Wavelength - Peak: 637nm Red, 570nm Green, 468nm Blue Height (Max): 1.00mm Family Name: HSMF-C113 Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): THBTGFR421; HBTGFR421-KR; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 068210-HSMF-C113
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Mounting: Surface Mount, Right Angle
Configuration: Common Anode
Forward Voltage: 1.9V Red, 2V Green, 3.4V Blue
Viewing Angle: 120° Red, 125° Green, 125° Blue
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 80mcd Red, 50mcd Green, 60mcd Blue
Lens Style/Size: Rectangle with Domed Top, 2.10mm x 1.00mm
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 626nm Red, 572nm Green, 470nm Blue
Wavelength - Peak: 637nm Red, 570nm Green, 468nm Blue
Height (Max): 1.00mm
Family Name: HSMF-C113
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): THBTGFR421; HBTGFR421-KR;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-C113
Standard LEDs - SMD HSMF-C113
Standard LEDs - SMD RGB Tri-Color

Standard LEDs - SMD RGB Tri-Color

Buy Now Datasheet
Led, Rgb, 626/572/470Nm, Smd, Dome; Led Color Broadcom - 97K1647 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, 626/572/470Nm, Smd, Dome; Led Color Broadcom
97K1647
Led, Rgb, 626/572/470Nm, Smd, Dome; Led Color Broadcom 97K1647
LED, RGB, 626/572/470NM, SMD, DOME; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:125°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 80mcd, G 50mcd, B 60mcd RoHS Compliant: Yes

LED, RGB, 626/572/470NM, SMD, DOME; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:125°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA, B 20mA; Luminous Intensity / Color:R 80mcd, G 50mcd, B 60mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-C113 6910401P 1781650 516-2232-1-ND 068210-HSMF-C113 HSMF-C113 97K1647
Product Name Right Angle Tricolor Surface Mount ChipLEDs LEDs LEDs LED Indication - Discrete LED Indication - Discrete - HSMF-C113 Standard LEDs - SMD Led, Rgb, 626/572/470Nm, Smd, Dome; Led Color Broadcom
LED Package: 2.5mm x 1.0mm x 1.0mm 2.5 x 1 x 1mm 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored Clear Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Red, Green, Blue
Peak Wavelength 637 nm (6370 Å) 470 to 626 nm (4700 to 6260 Å) 468 to 637 nm (4680 to 6370 Å) 626 nm (6260 Å)
Viewing Angle 125 degrees 120 to 125 degrees 120 to 125 degrees 120 degrees 125 degrees
Luminous Intensity 170 milliCandela 50 to 60 milliCandela 50 to 80 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
High brightness chip LED with reflector - SML-Z14V4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers