Broadcom Inc. Low Profile ChipLED HSMA-C177

Description
The HSMA-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMA-C177 is also suitable for use in application whereby low height is required The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet
Description
The HSMA-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMA-C177 is also suitable for use in application whereby low height is required The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile ChipLED - HSMA-C177 - Broadcom Inc.
San Jose, CA, USA
Low Profile ChipLED
HSMA-C177
Low Profile ChipLED HSMA-C177
The HSMA-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMA-C177 is also suitable for use in application whereby low height is required The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

The HSMA-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMA-C177 is also suitable for use in application whereby low height is required
The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

Supplier's Site
LED Indication - Discrete - 516-HSMA-C177CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-C177CT-ND
LED Indication - Discrete 516-HSMA-C177CT-ND
LED AMBER DIFFUSED SMD

LED AMBER DIFFUSED SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HSMA-C177TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-C177TR-ND
LED Indication - Discrete 516-HSMA-C177TR-ND
Amber 592nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Amber 592nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMA-C177
068206-HSMA-C177
LED Indication - Discrete - HSMA-C177 068206-HSMA-C177
Manufacturer: Broadcom Limited Win Source Part Number: 068206-HSMA-C177 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 90mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 595nm Height (Max): 0.40mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 068206-HSMA-C177
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 592nm
Wavelength - Peak: 595nm
Height (Max): 0.40mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-C177
Standard LEDs - SMD HSMA-C177
Standard LEDs - SMD Amber Amb

Standard LEDs - SMD Amber Amb

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMA-C177 516-HSMA-C177CT-ND 068206-HSMA-C177 HSMA-C177
Product Name Low Profile ChipLED LED Indication - Discrete LED Indication - Discrete - HSMA-C177 Standard LEDs - SMD
LED Package: 2.0mm x 1.25mm 0805 (2012 Metric)
LED Type Yellow Amber Amber
Peak Wavelength 595 nm (5950 Å) 595 nm (5950 Å) 592 nm (5920 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Optical Power Output 64 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
EXCELED™ series - SLI-343U8R - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers