Broadcom Inc. LED Indication - Discrete HSME-C191

Description
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3544-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3544-1-ND
LED Indication - Discrete 516-3544-1-ND
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3544-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3544-6-ND
LED Indication - Discrete 516-3544-6-ND
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3544-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3544-2-ND
LED Indication - Discrete 516-3544-2-ND
Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSME-C191
068209-HSME-C191
LED Indication - Discrete - HSME-C191 068209-HSME-C191
Manufacturer: Broadcom Limited Win Source Part Number: 068209-HSME-C191 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 50mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 0.70mm Categories: Optoelectronics Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 068209-HSME-C191
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 50mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Height (Max): 0.70mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSME-C191
Standard LEDs - SMD HSME-C191
Standard LEDs - SMD AlInGaP Green

Standard LEDs - SMD AlInGaP Green

Buy Now Datasheet
Led, Smd, 0603, Top, Green; Led Colour Broadcom - 05M0345 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, 0603, Top, Green; Led Colour Broadcom
05M0345
Led, Smd, 0603, Top, Green; Led Colour Broadcom 05M0345
LED, SMD, 0603, TOP, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:50mcd; Viewing Angle:170°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, SMD, 0603, TOP, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:50mcd; Viewing Angle:170°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3544-1-ND 068209-HSME-C191 HSME-C191 05M0345
Product Name LED Indication - Discrete LED Indication - Discrete - HSME-C191 Standard LEDs - SMD Led, Smd, 0603, Top, Green; Led Colour Broadcom
LED Package: 0603 (1608 Metric)
LED Type Green Green; Green Green
Peak Wavelength 570 nm (5700 Å) 572 nm (5720 Å) 572 nm (5720 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees
Luminous Intensity 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
IR LEDs - 2758961P - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 48 milliwatts
View Details