The HSMF-C113 / C115 tricolor chip-type LED is designed in an ultra small package for miniaturization. It is the first of its kind to achieve such small packaging for 3 dies. With the freedom to have any combination of colors from mixing of the 3 primary colors, this will yield a wide variety of colors to suit every application and product theme.
The small size, narrow footprint, and low profile make this LED excellent for back-lighting, status indication, and front panel illumination applications.
In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 3000 units per reel. The package is compatible with reflow soldering and binned by both color and intensity. (AlInGaP Red / InGaN Green / InGaN Blue)
Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.4V Green, 3.4V Blue 4-SMD, No Lead
Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.4V Green, 3.4V Blue 4-SMD, No Lead
Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.4V Green, 3.4V Blue 4-SMD, No Lead
Manufacturer: Broadcom Limited
Win Source Part Number: 068211-HSMF-C115
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Mounting: Surface Mount, Right Angle
Configuration: Common Anode
Forward Voltage: 1.9V Red, 3.4V Green, 3.4V Blue
Viewing Angle: 120° Red, 125° Green, 125° Blue
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 80mcd Red, 170mcd Green, 60mcd Blue
Lens Style/Size: Rectangle with Domed Top, 2.10mm x 1.00mm
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 626nm Red, 525nm Green, 470nm Blue
Wavelength - Peak: 637nm Red, 523nm Green, 468nm Blue
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): THBTGFR421; HSMF-C113; HSMF-C115; HSMF-C118;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
LED, RED/GREEN/BLUE, 80MCD/170MCD/60MCD; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:125°; Lens Shape:Dome; Forward Current / Colour:R 20mA, G 20mA, B 20mA; Luminous Intensity / Colour:R 80mcd, G 170mcd,RoHS Compliant: Yes
Standard LEDs - SMD RGB Tri-Color
| Broadcom Inc. | DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMF-C115 | 516-2828-6-ND | 068211-HSMF-C115 | 2619709 | 71AC2995 | HSMF-C115 |
| Product Name | Right Angle Tricolor Surface Mount ChipLED | LED Indication - Discrete | LED Indication - Discrete - HSMF-C115 | LEDs | Led, Red/green/blue, 80Mcd/170Mcd/60Mcd; Led Colour Broadcom | Standard LEDs - SMD |
| LED Package: | 2.5mm x 1.0mm x 1.0mm | 4-SMD, No Lead | ||||
| LED Type | Red; Green; Blue; Multi-Colored | Red; Green; Blue; Multi-Colored | Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) | Red; Green; Blue | ||
| Peak Wavelength | 637 nm (6370 Å) | 468 to 637 nm (4680 to 6370 Å) | 626 nm (6260 Å) | |||
| Viewing Angle | 125 degrees | 120 to 125 degrees | 120 degrees | 125 degrees | ||
| Optical Power Output | 78 milliwatts |