The HSME-Cxxx series LED from Broadcom features a green color with a typical wavelength of 572 nm and a luminous intensity of 52 mcd. It utilizes Aluminum Indium Gallium Phosphide (AlInGaP) technology, which provides high luminous efficiency and light output. The LED is available in various package types, including top mounting and side emitting configurations, and is compatible with reflow soldering processes. It operates within a temperature range of -40°C to +85°C and is supplied in tape and reel packaging, facilitating automated assembly. This LED is suitable for applications such as membrane switch indicators, LCD backlighting, and keypad backlighting. It is also RoHS compliant and sensitive to electrostatic discharge (ESD), requiring appropriate handling precautions.
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.
Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Manufacturer: Broadcom Limited
Win Source Part Number: 873934-HSME-C120
Features: Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: HSME-C120
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-3232-1, 516-3232-2, HSME-C120-ND, 516-3232-6
ChipLED,Green,R/Angl
ChipLED,Green,R/Angl
ChipLED,Green,R/Angl
LED, GREEN, 52MCD, 572NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:52mcd; Viewing Angle:155°; Lens Shape:Rectangular RoHS Compliant: Yes
Standard LEDs - SMD AlInGaP Green GaP Grn
| Broadcom Inc. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSME-C120 | 516-3232-1-ND | 873934-HSME-C120 | 6910398 | 6910398P | 97K1638 | HSME-C120 |
| Product Name | Right Angle ChipLED | LED Indication - Discrete | LED Indication - Discrete - HSME-C120 | LEDs | LEDs | Led, Green, 52Mcd, 572Nm; Led Color Broadcom | Standard LEDs - SMD |
| LED Package: | 2-SMD, No Lead | 1.6 x 0.6 x 1mm | |||||
| LED Type | Green | Green; Clear | Green; Green | ||||
| Peak Wavelength | 570 nm (5700 Å) | 572 nm (5720 Å) | 572 nm (5720 Å) | ||||
| Viewing Angle | 155 degrees | 155 degrees | 155 degrees | ||||
| Luminous Intensity | 52 milliCandela | 52 milliCandela | 52 milliCandela |