Broadcom Inc. LED Indication - Discrete HSMM-A400-U4QM2

Description
Green 525nm LED Indication - Discrete 3.8V 4-PLCC
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.8V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-2495-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2495-2-ND
LED Indication - Discrete 516-2495-2-ND
Green 525nm LED Indication - Discrete 3.8V 4-PLCC

Green 525nm LED Indication - Discrete 3.8V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2495-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2495-6-ND
LED Indication - Discrete 516-2495-6-ND
Green 525nm LED Indication - Discrete 3.8V 4-PLCC

Green 525nm LED Indication - Discrete 3.8V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2495-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2495-1-ND
LED Indication - Discrete 516-2495-1-ND
Green 525nm LED Indication - Discrete 3.8V 4-PLCC

Green 525nm LED Indication - Discrete 3.8V 4-PLCC

Buy Now Datasheet
LEDs - 7166582 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,Green,PLCC4,1125 mcd,114mW,120deg

LED,Green,PLCC4,1125mcd,114mW,120deg

Supplier's Site
LEDs - 7166582P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,Green,PLCC4,1125 mcd,114mW,120deg

LED,Green,PLCC4,1125mcd,114mW,120deg

Supplier's Site
LEDs - 1781577 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,Green,PLCC4,1125 mcd,114mW,120deg

LED,Green,PLCC4,1125mcd,114mW,120deg

Supplier's Site
Led, Smd, Plcc4, Green; Led Colour Broadcom - 29AH5801 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Plcc4, Green; Led Colour Broadcom
29AH5801
Led, Smd, Plcc4, Green; Led Colour Broadcom 29AH5801
LED, SMD, PLCC4, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:30mA; Forward Voltage:3.8V; Wavelength Typ:525nm; Luminous Intensity:1.125cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-;RoHS Compliant: Yes

LED, SMD, PLCC4, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:30mA; Forward Voltage:3.8V; Wavelength Typ:525nm; Luminous Intensity:1.125cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMM-A400-U4QM2
Standard LEDs - SMD HSMM-A400-U4QM2
Standard LEDs - SMD InGaN Green

Standard LEDs - SMD InGaN Green

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-2495-2-ND 7166582 7166582P 29AH5801 HSMM-A400-U4QM2
Product Name LED Indication - Discrete LEDs LEDs Led, Smd, Plcc4, Green; Led Colour Broadcom Standard LEDs - SMD
LED Package: 4-PLCC 3.2 x 2.8 x 1.8mm
LED Type Green Green; Clear Green
Peak Wavelength 518 nm (5180 Å) 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 788 milliCandela 787 milliCandela 1125 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-XX55-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
LED Indication - Discrete - 516-ASMM-CF03-GK7M1TR-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
View Details