Broadcom Inc. LED Indication - Discrete HSMA-S660

Description
Amber 590nm LED Indication - Discrete 1.9V 2-SMD, No Lead
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 1.9V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HSMA-S660-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSMA-S660-ND
LED Indication - Discrete HSMA-S660-ND
Amber 590nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Amber 590nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMA-S660
204908-HSMA-S660
LED Indication - Discrete - HSMA-S660 204908-HSMA-S660
Manufacturer: Broadcom Limited Win Source Part Number: 204908-HSMA-S660 Packaging: Reel - TR Color: Amber Mounting: Surface Mount, Right Angle Forward Voltage: 1.9V Viewing Angle: 155° Lens Transparency: Diffused Millicandela Rating: 65mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 1.00mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 204908-HSMA-S660
Packaging: Reel - TR
Color: Amber
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.9V
Viewing Angle: 155°
Lens Transparency: Diffused
Millicandela Rating: 65mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMA-S660-ND 204908-HSMA-S660
Product Name LED Indication - Discrete LED Indication - Discrete - HSMA-S660
LED Package: 2-SMD, No Lead
LED Type Amber Amber
Peak Wavelength 592 nm (5920 Å) 590 nm (5900 Å)
Viewing Angle 155 degrees 155 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9007-020 - 010133-APDS-9007-020 - Win Source Electronics
Specs
Peak Wavelength 560 nm (5600 Å)
Additional Wavelength 560nm
View Details