Broadcom Inc. LED Indication - Discrete - QSMF-C027 QSMF-C027

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 720002-QSMF-C027 Manufacturer Homepage: www.avagotech.com Reference case: RED Reference Date Code: 1310+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 720002-QSMF-C027 Manufacturer Homepage: www.avagotech.com Reference case: RED Reference Date Code: 1310+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - QSMF-C027
720002-QSMF-C027
LED Indication - Discrete - QSMF-C027 720002-QSMF-C027
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 720002-QSMF-C027 Manufacturer Homepage: www.avagotech.com Reference case: RED Reference Date Code: 1310+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 720002-QSMF-C027
Manufacturer Homepage: www.avagotech.com
Reference case: RED
Reference Date Code: 1310+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 720002-QSMF-C027
Product Name LED Indication - Discrete - QSMF-C027
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MW06-NLMZ1-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 5050 K
View Details