Broadcom Inc. Surface Mount LED Indicator HSMN-A100-P00J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMN-A100-P00J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMN-A100-P00J1
Surface Mount LED Indicator HSMN-A100-P00J1
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR solder reflow process.

The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMN-A100-P00J1
873952-HSMN-A100-P00J1
LED Indication - Discrete - HSMN-A100-P00J1 873952-HSMN-A100-P00J1
Manufacturer: Broadcom Limited Win Source Part Number: 873952-HSMN-A100-P00 J1 Features: Blue 470nm LED Indication - Discrete 3.4V 2-PLCC Package: Reel - TR Package: 2-PLCC Mounting: Surface Mount Family Name: HSMN-A100 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-1464-2, 516-1464-1, 516-1464-1-NDR, HSMNA100P00J1, 516-1464-6, 516-1464-2-NDR

Manufacturer: Broadcom Limited
Win Source Part Number: 873952-HSMN-A100-P00J1
Features: Blue 470nm LED Indication - Discrete 3.4V 2-PLCC
Package: Reel - TR
Package: 2-PLCC
Mounting: Surface Mount
Family Name: HSMN-A100
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-1464-2, 516-1464-1, 516-1464-1-NDR, HSMNA100P00J1, 516-1464-6, 516-1464-2-NDR

Buy Now Datasheet
LED Indication - Discrete - 516-1464-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1464-1-ND
LED Indication - Discrete 516-1464-1-ND
Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-1464-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1464-6-ND
LED Indication - Discrete 516-1464-6-ND
Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-1464-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1464-2-ND
LED Indication - Discrete 516-1464-2-ND
Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
Led, Blue, 70Mcd, 470Nm; Led Color Broadcom - 96H6869 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 70Mcd, 470Nm; Led Color Broadcom
96H6869
Led, Blue, 70Mcd, 470Nm; Led Color Broadcom 96H6869
LED, BLUE, 70MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:470nm; Luminous Intensity:70mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; Colour:BlueRoHS Compliant: Yes

LED, BLUE, 70MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:470nm; Luminous Intensity:70mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; Colour:BlueRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMN-A100-P00J1
Standard LEDs - SMD HSMN-A100-P00J1
Standard LEDs - SMD Blue Epoxy Lens 470nm 50mcd

Standard LEDs - SMD Blue Epoxy Lens 470nm 50mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMN-A100-P00J1 873952-HSMN-A100-P00J1 516-1464-1-ND 96H6869 HSMN-A100-P00J1
Product Name Surface Mount LED Indicator LED Indication - Discrete - HSMN-A100-P00J1 LED Indication - Discrete Led, Blue, 70Mcd, 470Nm; Led Color Broadcom Standard LEDs - SMD
LED Package: PLCC-2 2-PLCC
LED Type Blue Blue Blue; Blue
Peak Wavelength 468 nm (4680 Å) 468 nm (4680 Å) 470 nm (4700 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 45 to 70 milliCandela 70 milliCandela 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
EXCELED™ Series, Dual color mini-mold Chip LED - SML-522MU8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
2 suppliers