This chip LED Is designed in an industry standard package for ease of handling and use.
The HSMY-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent for all around use. This packageis compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Manufacturer: Broadcom Limited
Win Source Part Number: 017071-HSMY-C150
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 8mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 586nm
Wavelength - Peak: 589nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Yellow 586nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Yellow 586nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Yellow 586nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Standard LEDs - SMD Yellow Diffused 586nm 8mcd
LED, Yellow, 586 nm, 2.1 V, 20 mA, 8 mcd RoHS Compliant: Yes
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMY-C150 | 4860496 | 4860496P | 017071-HSMY-C150 | 516-1442-2-ND | HSMY-C150 | 68Y1191 |
| Product Name | Surface Mount Blue chipLED | LEDs | LEDs | LED Indication - Discrete - HSMY-C150 | LED Indication - Discrete | Standard LEDs - SMD | Led, Yellow, 586 Nm, 2.1 V, 20 Ma, 8 Mcd Rohs Compliant Broadcom |
| LED Package: | Extremely Low Profile | 3.2 x 1.6 x 1.1mm | 1206 (3216 Metric) | ||||
| LED Type | Yellow | Yellow; Clear | Yellow; Yellow | Yellow | |||
| Peak Wavelength | 589 nm (5890 Å) | 586 nm (5860 Å) | 586 nm (5860 Å) | 589 nm (5890 Å) | |||
| Viewing Angle | 170 degrees | 170 degrees | 170 degrees | 170 degrees | |||
| Luminous Intensity | 2.8 milliCandela | 8 milliCandela | 8 milliCandela |