Broadcom Inc. Top Mount Miniature ChipLED HSMY-C280

Description
This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.
Request a Quote Datasheet
Description
This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Mount Miniature ChipLED - HSMY-C280 - Broadcom Inc.
San Jose, CA, USA
Top Mount Miniature ChipLED
HSMY-C280
Top Mount Miniature ChipLED HSMY-C280
This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.

This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.

Supplier's Site
LED Indication - Discrete - 516-HSMY-C280CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMY-C280CT-ND
LED Indication - Discrete 516-HSMY-C280CT-ND
Yellow 586nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Yellow 586nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMY-C280DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMY-C280DKR-ND
LED Indication - Discrete 516-HSMY-C280DKR-ND
Yellow 586nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Yellow 586nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMY-C280TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMY-C280TR-ND
LED Indication - Discrete 516-HSMY-C280TR-ND
Yellow 586nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Yellow 586nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMY-C280
Standard LEDs - SMD HSMY-C280
Standard LEDs - SMD GaP Yellow

Standard LEDs - SMD GaP Yellow

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMY-C280 516-HSMY-C280CT-ND HSMY-C280
Product Name Top Mount Miniature ChipLED LED Indication - Discrete Standard LEDs - SMD
LED Package: 8mm Tape on 7" Diameter Reel 0402 (1005 Metric)
LED Type Yellow Yellow
Peak Wavelength 589 nm (5890 Å) 589 nm (5890 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Color Lighting - 516-ASM6-SG91-NQT0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers