Broadcom Inc. Surface Mount LED Indicator HSMF-A203-A00J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR ans TTW solder reflow process. The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR ans TTW solder reflow process. The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMF-A203-A00J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMF-A203-A00J1
Surface Mount LED Indicator HSMF-A203-A00J1
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR ans TTW solder reflow process. The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.

This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR ans TTW solder reflow process.

The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.

Supplier's Site
LEDs - 4966516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMF-A203-A00J1 LED

Broadcom HSMF-A203-A00J1 LED

Supplier's Site
LED Indication - Discrete - 516-3061-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3061-2-ND
LED Indication - Discrete 516-3061-2-ND
Green, Red 560nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 2.2V Red 4-PLCC

Green, Red 560nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 2.2V Red 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-3061-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3061-1-ND
LED Indication - Discrete 516-3061-1-ND
Green, Red 560nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 2.2V Red 4-PLCC

Green, Red 560nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 2.2V Red 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-3061-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3061-6-ND
LED Indication - Discrete 516-3061-6-ND
Green, Red 560nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 2.2V Red 4-PLCC

Green, Red 560nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 2.2V Red 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMF-A203-A00J1
810046-HSMF-A203-A00J1
LED Indication - Discrete - HSMF-A203-A00J1 810046-HSMF-A203-A00J1
Manufacturer: Broadcom Limited Win Source Part Number: 810046-HSMF-A203-A00 J1 Packaging: Reel Mounting Style: SMD Color: Green, Red Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Green, 16mcd Red Voltage - Forward (Vf) (Typ): 2.2V Green, 2.2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 560nm Green, 626nm Red Wavelength - Peak: 558nm Green, 635nm Red Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.20mm Dia Manufacturer Package: 4-PLCC Height (Maximum): 2.10mm Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2A (4 Weeks) Part Number Series: HSMF-A2*

Manufacturer: Broadcom Limited
Win Source Part Number: 810046-HSMF-A203-A00J1
Packaging: Reel
Mounting Style: SMD
Color: Green, Red
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 8mcd Green, 16mcd Red
Voltage - Forward (Vf) (Typ): 2.2V Green, 2.2V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 560nm Green, 626nm Red
Wavelength - Peak: 558nm Green, 635nm Red
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.20mm Dia
Manufacturer Package: 4-PLCC
Height (Maximum): 2.10mm
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2A (4 Weeks)
Part Number Series: HSMF-A2*

Buy Now
Led, Green/red, 16Mcd/8Mcd, 626Nm/560Nm; Led Color Broadcom - 97K1641 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green/red, 16Mcd/8Mcd, 626Nm/560Nm; Led Color Broadcom
97K1641
Led, Green/red, 16Mcd/8Mcd, 626Nm/560Nm; Led Color Broadcom 97K1641
LED, GREEN/RED, 16MCD/8MCD, 626NM/560NM; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 30mA, G 30mA; Luminous Intensity / Color:R 16mcd, G 8mcd RoHS Compliant: Yes

LED, GREEN/RED, 16MCD/8MCD, 626NM/560NM; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 30mA, G 30mA; Luminous Intensity / Color:R 16mcd, G 8mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-A203-A00J1
Standard LEDs - SMD HSMF-A203-A00J1
Standard LEDs - SMD HER/EGrn Bi-Color

Standard LEDs - SMD HER/EGrn Bi-Color

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-A203-A00J1 4966516 516-3061-2-ND 810046-HSMF-A203-A00J1 97K1641 HSMF-A203-A00J1
Product Name Surface Mount LED Indicator LEDs LED Indication - Discrete LED Indication - Discrete - HSMF-A203-A00J1 Led, Green/red, 16Mcd/8Mcd, 626Nm/560Nm; Led Color Broadcom Standard LEDs - SMD
LED Package: PLCC-4 3.2 x 2.8 x 1.8mm 4-PLCC
LED Type Red; Green; Multi-Colored Red; Green; Clear Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red Red; Green; Green, Red
Peak Wavelength 635 nm (6350 Å) 560 to 626 nm (5600 to 6260 Å) 558 to 635 nm (5580 to 6350 Å) 560 nm (5600 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees 120 degrees
Optical Power Output 78 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Color Lighting - ASMT-QGBE-NGJ0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
2 suppliers